X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series Mac Serial Printer Cable - 1.8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2V024-06
Category :
Cables to connect printers to computers and other devices.
printer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:54:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11284
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Lifetime
Long product name Belkin Series Mac Serial Printer Cable - 1.8m:
The short editorial description of Belkin Series Mac Serial Printer Cable - 1.8m
Series Mac Serial Printer Cable - 1.8m

Marketing text Belkin Series Mac Serial Printer Cable - 1.8m

:
The official marketing text of Belkin Series Mac Serial Printer Cable - 1.8m as supplied by the manufacturer
A Pro Series Cable that links any Apple® computer with an 8-pin mini din female port to any Apple® compatible printer with an 8-pin mini din female port.

Advantages:
• Tin-plated copper contacts provide maximum conductivity and keep data loss to a minimum.
• State-of-the-art wiring design ensures 100% compatibility with all devices 100% of the time.
• Flextec™ PVC rubberized cable jacket is extremely flexible for use in tight areas.


Features:
• Molded strain relief and PVC overmolding to ensure a lifetime of error-free data transmission.
• 28 AWG stranded tinned copper conductors are individually insulated in polypropylene to minimize cross talk, ensuring high-speed, error-free transmission.
• Ground indents provide excellent conductivity and retention with mating conductors.
• Aluminum connector shielding helps to meet FCC requirements on EMI/RFI interference.
Short summary description Belkin Series Mac Serial Printer Cable - 1.8m:
This short summary of the Belkin Series Mac Serial Printer Cable - 1.8m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Series Mac Serial Printer Cable - 1.8m, Grey
Long summary description Belkin Series Mac Serial Printer Cable - 1.8m:
This is an auto-generated long summary of Belkin Series Mac Serial Printer Cable - 1.8m based on the first three specs of the first five spec groups.
Belkin Series Mac Serial Printer Cable - 1.8m. Colour of product: Grey
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Grey
Technical details
Connector(s)
8-pin female
Compatibility
The other products, software and hardware this product can be used with.
Apple
Cable length
How long the cable is.
1.8 m
Brand
Image
Product code
Product
Stock
Price from
Belkin Gold Series Mac Serial Printer Cable - 3.0m
Belkin Gold Series Mac Serial Printer Cable - 3.0m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F2V024-10-GLD
 —