X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External SCSI II Cable - 1.8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2N992-06
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868111758
Category :
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:53:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7248
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Lifetime
Long product name Belkin External SCSI II Cable - 1.8m:
The short editorial description of Belkin External SCSI II Cable - 1.8m
External SCSI II Cable - 1.8m

Marketing text Belkin External SCSI II Cable - 1.8m

:
The official marketing text of Belkin External SCSI II Cable - 1.8m as supplied by the manufacturer
Advantages :
• Rated for SCSI II applications.
• Double shielded (braid and foil) to meet SCSI specifications and ensure compliance with FCC requirements reducing EMI/RFI interference.
• Low-capacitance impedance matched 28 AWG stranded tinned copper are individually insulated in polypropylene.

Features
• 25 or 34 tightly woven conductor pairs ensures that each data line is paired with a ground line to minimize interference ensuring error-free data transmissions.
• State-of-the-art wiring design ensures 100% compatibility.
• Gold plated copper contacts for a clean, clear transmission.
• PVC premold encapsulates individual conductors to eliminate stress.
• Flextec™ PVC rubberized cable jacket is extremely flexible for use in tight areas.
• Aluminum undermold shield helps meet FCC requirements.
• Ground indents provide excellent conductivity and retention with mating connector.
Short summary description Belkin External SCSI II Cable - 1.8m:
This short summary of the Belkin External SCSI II Cable - 1.8m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin External SCSI II Cable - 1.8m, Silver
Long summary description Belkin External SCSI II Cable - 1.8m:
This is an auto-generated long summary of Belkin External SCSI II Cable - 1.8m based on the first three specs of the first five spec groups.
Belkin External SCSI II Cable - 1.8m. Colour of product: Silver
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Cable length*
How long the cable is.
1.8 m
Connector(s)
Micro DB50 Male, DB25 Male Pro
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver