X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCSI2/SCSI3 Adapter Cable - 1M(3 feet)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2N977B01M
Category :
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:53:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8053
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Belkin Lifetime Warranty
Long product name Belkin SCSI2/SCSI3 Adapter Cable - 1M(3 feet):
The short editorial description of Belkin SCSI2/SCSI3 Adapter Cable - 1M(3 feet)
SCSI2/SCSI3 Adapter Cable - 1M(3 feet)

Marketing text Belkin SCSI2/SCSI3 Adapter Cable - 1M(3 feet)

:
The official marketing text of Belkin SCSI2/SCSI3 Adapter Cable - 1M(3 feet) as supplied by the manufacturer
When John Atanasoff constructed the first semi-electronic digital computing device in 1939 he never could have imagined that over sixty years later, Belkin components would carry every SCSI cable imaginable.
The Micro DB68 Male to Micro DB50 Male Pro Series (fast and wide) SCSI III cable is used to interface any two SCSI devices, like a scanner and a CD-ROM, wherein one has a Micro DB68 female port and the other has a Micro DB50 female port.

Advantages :
• Low-capacitance impedance matched 28 AWG stranded tinned copper are individually insulated in polypropylene.
• Rated for SCSI III applications.
• Double shielded (braid and foil) to meet SCSI specifications and ensure compliance with FCC requirements reducing EMI/RFI interference.

Features
• 25 or 34 tightly woven conductor pairs ensures that each data line is paired with a ground line to minimize interference ensuring error-free data transmissions.
• State-of-the-art wiring design ensures 100% compatibility.
• Gold plated copper contacts for a clean, clear transmission.
• PVC premold encapsulates individual conductors to eliminate stress.
• Flextec™ PVC rubberized cable jacket is extremely flexible for use in tight areas.
• Aluminum undermold shield helps meet FCC requirements.
• Ground indents provide excellent conductivity and retention with mating connector.
Short summary description Belkin SCSI2/SCSI3 Adapter Cable - 1M(3 feet):
This short summary of the Belkin SCSI2/SCSI3 Adapter Cable - 1M(3 feet) data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin SCSI2/SCSI3 Adapter Cable - 1M(3 feet), Grey
Long summary description Belkin SCSI2/SCSI3 Adapter Cable - 1M(3 feet):
This is an auto-generated long summary of Belkin SCSI2/SCSI3 Adapter Cable - 1M(3 feet) based on the first three specs of the first five spec groups.
Belkin SCSI2/SCSI3 Adapter Cable - 1M(3 feet). Colour of product: Grey
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Cable length*
How long the cable is.
1 m
Connector(s)
Micro DB68 Male / Micro DB50 Male Pro
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey