X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Series DB9 Serial Extension Cable - 3m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2N209B10
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868228401
Category :
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:11:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 26595
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Lifetime
Long product name Belkin Pro Series DB9 Serial Extension Cable - 3m:
The short editorial description of Belkin Pro Series DB9 Serial Extension Cable - 3m
Pro Series DB9 Serial Extension Cable - 3m

Marketing text Belkin Pro Series DB9 Serial Extension Cable - 3m

:
The official marketing text of Belkin Pro Series DB9 Serial Extension Cable - 3m as supplied by the manufacturer
Gives you the option of extending the length of your serial mouse, CGA/EGA video monitor or any other device with DB9 connectors to your PC. Perfect for serial devices with short cables.

Advantages:
• Extends the length of your serial mouse, CGA/EGA video monitor or any other device with DB9 connectors
• Fully compatible with the PC



Features:
• Flextec™ PVC rubberized cable jacket adding durability
• Gold plated copper contacts provides maximum conductivity with no data loss
• Molded strain relief and PVC overmolding to ensure a lifetime of error-free data transmission
• 28-gauge stranded tinned copper for excellent signal transmission
• Oversized ergonomic thumbscrews enable easy installation
• Aluminum undermold shield helps meet FCC requirements on EMI/RFI interference
Short summary description Belkin Pro Series DB9 Serial Extension Cable - 3m:
This short summary of the Belkin Pro Series DB9 Serial Extension Cable - 3m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Pro Series DB9 Serial Extension Cable - 3m, Grey, DB9
Long summary description Belkin Pro Series DB9 Serial Extension Cable - 3m:
This is an auto-generated long summary of Belkin Pro Series DB9 Serial Extension Cable - 3m based on the first three specs of the first five spec groups.
Belkin Pro Series DB9 Serial Extension Cable - 3m. Cable length: 3 m, Colour of product: Grey. Connector(s): DB9
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length
How long the cable is.
3 m
Colour of product
The colour e.g. red, blue, green, black, white.
Grey
Other features
Connector(s)
DB9
Brand
Image
Product code
Product
Stock
Price from
Belkin Pro Series DB9 Serial Extension Cable - 1.8m
Belkin Pro Series DB9 Serial Extension Cable - 1.8m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F2N209N06
 — 
Belkin Pro Series DB9 Serial Extension Cable - 1.8m
Belkin Pro Series DB9 Serial Extension Cable - 1.8m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F2N209B06
 —