X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra ATA Neon String Hard Drive Round Cable, Blue, 18 inches
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2N1190EA18I-BL
Category :
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:46:18
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7052
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Lifetime Warranty
Long product name Belkin Ultra ATA Neon String Hard Drive Round Cable, Blue, 18 inches:
The short editorial description of Belkin Ultra ATA Neon String Hard Drive Round Cable, Blue, 18 inches
Ultra ATA Neon String Hard Drive Round Cable, Blue, 18 inches

Marketing text Belkin Ultra ATA Neon String Hard Drive Round Cable, Blue, 18 inches

:
The official marketing text of Belkin Ultra ATA Neon String Hard Drive Round Cable, Blue, 18 inches as supplied by the manufacturer
This Belkin Ultra ATA Neon String Hard Drive Round Cable connects one or two drives to a single controller card or your motherboard. This cable has an 8-inch spacing between its primary and secondary drive connectors. It provides the highest performance possible for your 66/100/133 hard drives, CD-R and CD-RW drives, as well as other ATA devices. These cables create a great look due to the neon string that lights up in the transparant cable when the cable is connected. They reduce overheating and save internal CPU space.



Advantages :

• Connects one or two drives to a single controller card or your motherboard

• Slim design for reduced clutter and better airflow

• Easy installation, simpler than flat-ribbon cables

• Quick-pull tabs for separating connector and drive

• Lighted neon string: great for casemodding

Short summary description Belkin Ultra ATA Neon String Hard Drive Round Cable, Blue, 18 inches:
This short summary of the Belkin Ultra ATA Neon String Hard Drive Round Cable, Blue, 18 inches data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Ultra ATA Neon String Hard Drive Round Cable, Blue, 18 inches
Long summary description Belkin Ultra ATA Neon String Hard Drive Round Cable, Blue, 18 inches:
This is an auto-generated long summary of Belkin Ultra ATA Neon String Hard Drive Round Cable, Blue, 18 inches based on the first three specs of the first five spec groups.
Belkin Ultra ATA Neon String Hard Drive Round Cable, Blue, 18 inches
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Cable length*
How long the cable is.
0.45 m
Technical details
Connector(s)
3 x 40-socket female