X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2N1123DF02-GLO
Category :
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:27:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6286
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Lifetime warranty
Long product name Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches:
The short editorial description of Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches
Glow Round ATA133 Cable

Marketing text Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches

:
The official marketing text of Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches as supplied by the manufacturer
Belkin Ultra ATA Hard Drive and Floppy Round Cables dramatically enhance airflow within the CPU over flat-ribbon style cables. They offer ideal support for high-end, heat-generating applications such gaming, full-motion video, and multimedia by reducing your PC's internal temperature, averting potential damage to your system's performance and lifespan. These Cables glow in the dark under a black light-or after charging next to a light source-to create custom light effects inside your PC. Featuring a clear jacket with silver braid shielding, these Cables are easy to bend and install, and they feature quick-pull tags that make them simple to identify. The Ultra ATA Hard Drive Round Cable features 40 data wires plus 40 ground wires to provide the highest performance possible for your CD-R/RW, and 66/100/133 drives, and other ATA devices.
Short summary description Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches:
This short summary of the Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches
Long summary description Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches:
This is an auto-generated long summary of Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches based on the first three specs of the first five spec groups.
Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Glow-In-The-Dark, 24 inches
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Cable length*
How long the cable is.
0.6 m
Brand
Image
Product code
Product
Stock
Price from
Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Yellow, 24 inches
Belkin Ultra ATA Hard Drive Round Cable, single/dual drive, Yellow, 24 inches
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F2N1123DF02-YLW
 — 
Belkin Ultra ATA Hard Drive Round Cable, single/dual drive
Belkin Ultra ATA Hard Drive Round Cable, single/dual drive
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F2N1123DF02
 —