X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Series PS/2 Mouse and Keyboard Extension Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2N035EA06
Category :
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM\'s PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:33:27
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5651
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: Full Belkin lifetime warranty
Long product name Belkin Pro Series PS/2 Mouse and Keyboard Extension Cable:
The short editorial description of Belkin Pro Series PS/2 Mouse and Keyboard Extension Cable
Pro Series PS/2 Mouse and Keyboard Extension Cable - 1.8m

Marketing text Belkin Pro Series PS/2 Mouse and Keyboard Extension Cable

:
The official marketing text of Belkin Pro Series PS/2 Mouse and Keyboard Extension Cable as supplied by the manufacturer
“Almost there, just a little farther,” you say, while the taut keyboard cable stretches, as you desperately try to plug it into your PC. Suddenly, your keyboard flies off the desk and into pieces. Next time use a Belkin Mouse and Keyboard Extension Cable, and save your keyboard and yourself.
The Pro Series PS/2 Mouse and Keyboard Extension Cable, extends your PS/2 Mouse or keyboard cable. Perfect for mice or keyboards with straight short cables.

Advantages:
- State-of-the-art wiring design ensures 100% compatibility with all devices 100% of the time.
- Aluminum undermold shield to meet FCC requirements on EMI/RFI interference.
- Tin-plated copper contacts provides maximum conductivity with no data loss.
- Flextec™ PVC rubberized cable jacket provides added durability.

Features:
- Tin-plated copper contacts provide maximum conductivity with no data loss.
- Ground indents provides excellent conductivity and retention with mating connectors.
- 28-gauge stranded tinned copper conductors for excellent signal transmission.
- PVC premold encapsulates individual conductors to ensure electrical isolation and to eliminate stress.
Short summary description Belkin Pro Series PS/2 Mouse and Keyboard Extension Cable:
This short summary of the Belkin Pro Series PS/2 Mouse and Keyboard Extension Cable data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Pro Series PS/2 Mouse and Keyboard Extension Cable, White, Keyboard Extension Cable
Long summary description Belkin Pro Series PS/2 Mouse and Keyboard Extension Cable:
This is an auto-generated long summary of Belkin Pro Series PS/2 Mouse and Keyboard Extension Cable based on the first three specs of the first five spec groups.
Belkin Pro Series PS/2 Mouse and Keyboard Extension Cable. Colour of product: White. Cable type: Keyboard Extension Cable
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Cable length*
How long the cable is.
1.8 m
Connector(s)
PS/2
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
Keyboard Extension Cable