X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15m PS/2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2N035B15M
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868245118
Category :
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM\'s PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 26 Mar 2016 09:10:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 42384
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Belkin 15m PS/2:
The short editorial description of Belkin 15m PS/2
Pro Series PS/2 Mouse and Keyboard Extension Cable - 15 Metre(50 feet)

Marketing text Belkin 15m PS/2

:
The official marketing text of Belkin 15m PS/2 as supplied by the manufacturer
“Almost there, just a little farther,” you say, while the taut keyboard cable stretches, as you desperately try to plug it into your PC. Suddenly, your keyboard flies off the desk and into pieces. Next time use a Belkin Mouse and Keyboard Extension Cable, and save your keyboard and yourself.
The Pro Series PS/2 Mouse and Keyboard Extension Cable, extends your PS/2 Mouse or keyboard cable. Perfect for mice or keyboards with straight short cables.
Short summary description Belkin 15m PS/2:
This short summary of the Belkin 15m PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin 15m PS/2
Long summary description Belkin 15m PS/2:
This is an auto-generated long summary of Belkin 15m PS/2 based on the first three specs of the first five spec groups.
Belkin 15m PS/2
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Cable length*
How long the cable is.
15 m
Technical details
Connector(s)
PS/2 with Tin-plated copper contacts