X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA HDDB15 5m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2N028B05M
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868309025
Category : VGA cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 26 Mar 2016 09:10:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 81275
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Belkin VGA HDDB15 5m:
The short editorial description of Belkin VGA HDDB15 5m
VGA MONITOR REPLACMENT CBL 5M HDDB15

Marketing text Belkin VGA HDDB15 5m

:
The official marketing text of Belkin VGA HDDB15 5m as supplied by the manufacturer
The poor thing, it used to be the Shangri-La, but now it's old, decrepit, and pitiful. Maybe it's time to replace it and give your monitor a new lease on life. This Gold Series VGA Monitor Signal Replacement Cable is designed to interface any PC compatible computer to a VGA or SVGA monitor with HDDB15 female connectors. It features 24K gold plated corrosion-proof connectors for maximum conductivity.
Short summary description Belkin VGA HDDB15 5m:
This short summary of the Belkin VGA HDDB15 5m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin VGA HDDB15 5m, VGA (D-Sub), VGA (D-Sub), Male/Male, 10 - 40 °C, 10 - 85%
Long summary description Belkin VGA HDDB15 5m:
This is an auto-generated long summary of Belkin VGA HDDB15 5m based on the first three specs of the first five spec groups.
Belkin VGA HDDB15 5m. Cable length: 5 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
5 m
Connector 1*
This is the first connector in the device.
VGA (D-Sub)
Connector 2*
This is the second connector in the device.
VGA (D-Sub)
Gender
Connector and sockets can be 'male' or 'female', or gender purpose of product.
Male/Male
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40°C
Operating relative humidity (H-H)
10 - 85%