X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Series AT Serial Modem Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2L088EA06
Category :
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 08 Jul 2014 09:25:23
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6842
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Belkin Pro Series AT Serial Modem Cable:
The short editorial description of Belkin Pro Series AT Serial Modem Cable
Pro Series AT Serial Modem Cable - 1.8m

Marketing text Belkin Pro Series AT Serial Modem Cable

:
The official marketing text of Belkin Pro Series AT Serial Modem Cable as supplied by the manufacturer
You’ve purchased the modem of your dreams, but faulty wiring keeps sending it error filled data. A Belkin Pro Series Serial Modem cable will keep those dream machines error free.
Attach virtually any existing external modem with a DB25 female serial port to the serial DB9 port on your computer. Featuring oversized ergonomic thumbscrews for easy installation.

Advantages:
- 24K gold plated copper connectors provide maximum conductivity with no data loss.
- Fastest data transfer for maximum performance.
- Oversized ergonomic thumbscrews make installation a breeze.
- Quality assured with the Belkin Lifetime Warranty.

Features:
- Molded strain relief ensures a lifetime of error-free data transfer.
- Gold plated copper contacts provide maximum conductivity with no data loss.
- Flextec™ cable jacket is very durable and extremely flexible for use in tight areas.
- Ground indents provide excellent conductivity and retention with mating conductors.
- PVC premold encapsulates individual conductors to ensure electrical isolation and relieve stress.
- Aluminum undermold shield helps to meet FCC requirements on EMI/RFI interference.
- 28 AWG stranded tinned copper conductors are individually insulated in polypropylene to minimize cross talk, ensuring high-speed, error-free transmission.
Short summary description Belkin Pro Series AT Serial Modem Cable:
This short summary of the Belkin Pro Series AT Serial Modem Cable data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Pro Series AT Serial Modem Cable
Long summary description Belkin Pro Series AT Serial Modem Cable:
This is an auto-generated long summary of Belkin Pro Series AT Serial Modem Cable based on the first three specs of the first five spec groups.
Belkin Pro Series AT Serial Modem Cable
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Technical details
Cable length *
How long the cable is.
1.8 m
Connector(s)
DB25, DB9