X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT Serial Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2L087EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868473061
Category :
Small device which is connected to a cable to change from male to female connections or vice-versa.
cable interface/gender adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Jan 2016 17:52:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7109
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: Belkin Lifetime Warranty
Long product name Belkin AT Serial Adapter:
The short editorial description of Belkin AT Serial Adapter
AT Serial Adapter

Marketing text Belkin AT Serial Adapter

:
The official marketing text of Belkin AT Serial Adapter as supplied by the manufacturer
This AT Serial Adapter converts a DB25 male serial port on a PC to a DB9 male serial port.

Advantages:
- Gold plated copper contacts provide maximum conductivity and keep data loss to a minimum.
- State-of-the-art-wiring design ensures 100% compatibility with all devices 100% of the time.
- 28 AWG stranded tinned copper conductors are individually insulated in polypropylene to minimize cross talk, ensuring high-speed, error-free transmission.

Features:
- Aluminum Undermold shielding helps to meet FCC requirements on EMI/RFI interference.
- PVC premold encapsulates individual conductors to ensure electrical isolation and relieve stress.
- Ground indents provide excellent conductivity and retention with mating connector.
Short summary description Belkin AT Serial Adapter:
This short summary of the Belkin AT Serial Adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin AT Serial Adapter, Male/Male, Black, Serial Adapter
Long summary description Belkin AT Serial Adapter:
This is an auto-generated long summary of Belkin AT Serial Adapter based on the first three specs of the first five spec groups.
Belkin AT Serial Adapter. Gender: Male/Male, Adapter type: Serial Adapter. Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Gender*
Connector and sockets can be 'male' or 'female', or gender purpose of product.
Male/Male
Adapter type
Serial Adapter
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x DB25
1 x DB9
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black