X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Series Non-IEEE Serial Printer Cable - 1.8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2L044-06
Category :
Cables to connect printers to computers and other devices.
printer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:34:27
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10862
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: Lifetime
Long product name Belkin Pro Series Non-IEEE Serial Printer Cable - 1.8m:
The short editorial description of Belkin Pro Series Non-IEEE Serial Printer Cable - 1.8m
Pro Series Non-IEEE Serial Printer Cable (DB9 Female/DB25 Male) - 1.8m

Marketing text Belkin Pro Series Non-IEEE Serial Printer Cable - 1.8m

:
The official marketing text of Belkin Pro Series Non-IEEE Serial Printer Cable - 1.8m as supplied by the manufacturer
Attach virtually any existing serial printer with a DB25 female port to your computers DB9 male serial port. Featuring oversized ergonomic thumbscrews for easy installation.

Advantages:
• Gold plated copper connectors for a clean, clear, error-free transmission.
• State-of-the-art wiring design ensures 100% compatibility with all devices 100% of the time.
• Oversized ergonomic thumbscrews make installation a breeze.

Features
• Flextec™ cable jacket is very durable and extremely flexible for use in tight areas.
• PVC premold encapsulates individual conductors to ensure electrical isolation and relieve stress.
• 28 AWG stranded tinned copper conductors are individually insulated in polypropylene to minimize cross talk, ensuring high-speed, error-free transmission.
• Supports H-P® LaserJet, Epson®, and compatible serial printers with DB25 female ports.
• Ground indents provide excellent conductivity and retention with mating conductors.
• Aluminum undermold shield helps to meet FCC requirements on EMI/RFI interference.
Short summary description Belkin Pro Series Non-IEEE Serial Printer Cable - 1.8m:
This short summary of the Belkin Pro Series Non-IEEE Serial Printer Cable - 1.8m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Pro Series Non-IEEE Serial Printer Cable - 1.8m, Black
Long summary description Belkin Pro Series Non-IEEE Serial Printer Cable - 1.8m:
This is an auto-generated long summary of Belkin Pro Series Non-IEEE Serial Printer Cable - 1.8m based on the first three specs of the first five spec groups.
Belkin Pro Series Non-IEEE Serial Printer Cable - 1.8m. Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Technical details
Connector(s)
DB9 female, DB25 male
Cable type
Type of cable e.g. electicity cable, optical cable.
Printer
Cable length
How long the cable is.
1.8 m