location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin IEEE-1284 DB25 MALE MALE parallel cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IEEE-1284 DB25 MALE MALE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2A047B10M
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:08:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin IEEE-1284 DB25 MALE MALE parallel cable :
The long product name of Belkin IEEE-1284 DB25 MALE MALE parallel cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IEEE-1284 DB25 MALE MALE CABLE 10M IN BAG NS (NMS)
More>>>
Short summary description Belkin IEEE-1284 DB25 MALE MALE parallel cable:
This short summary of the Belkin IEEE-1284 DB25 MALE MALE parallel cable data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin IEEE-1284 DB25 MALE MALE, 365 g

Long summary description Belkin IEEE-1284 DB25 MALE MALE parallel cable:
This is an auto-generated long summary of Belkin IEEE-1284 DB25 MALE MALE parallel cable based on the first three specs of the first five spec groups.

Belkin IEEE-1284 DB25 MALE MALE. Weight: 365 g

Brand Image Product code Product Stock Price from
Belkin

Belkin IEEE 1284 A-A CABLE DB25M parallel cable 3 m
(show image)
F2A047EA10 IEEE 1284 A-A CABLE DB25M 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Cable IEEE1284 A-A f BitrSwitch 3m Blk parallel cable
(show image)
F2A047-10 Cable IEEE1284 A-A f BitrSwitch 3m Blk 0.00
(excl. VAT)
0 (incl. VAT)