X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2A046EA06
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868472941
Category :
Cables to connect printers to computers and other devices.
printer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:05:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10362
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: A Belkin certified lifetime warranty.
Long product name Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m:
The short editorial description of Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m
Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m

Marketing text Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m

:
The official marketing text of Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m as supplied by the manufacturer
You’ve purchased the printer of your dreams, but a faulty printer cable keeps sending it error filled data. This Belkin Pro Series IEEE 1284 compliant printer cable will keep that dream machine error free.

This Pro Series Parallel Printer Cable links your IEEE 1284 printer with Centronics 36-port to your laptop or PC with a DB25 port. Featuring our exclusive wiring design and cable technology that guarantees optimal performance and data transfer.


Advantages :

• Ten times faster data transfer when compared with non-compliant IEEE 1284 cables.

• State-of-the-art-wiring design ensures 100% compatibility with all devices 100% of the time.

• Gold plated copper contacts provide maximum conductivity and keep data loss to a minimum.

Features:

• IEEE 1284 compliant printer cable.

• Oversized ergonomic thumbscrews make installation a breeze.

• Flextec™ PVC rubberized cable jacket is extremely flexible for use in tight areas.

• Molded strain relief and PVC overmolding to ensure a lifetime of error-free data transmission.

• 28 AWG stranded tinned copper conductors are individually insulated in polypropylene to minimize cross talk, ensuring high-speed, error-free transmission.

• Ground indents provide excellent conductivity and retention with mating conductors.

• PVC premold encapsulates individual conductors to ensure electrical isolation and relieve stress.

• Aluminum undermold shielding helps to meet FCC requirements on EMI/RFI interference.

• Double shielded braid and foil to meet IEEE 1284 specifications, and ensure compliance with FCC requirements, reducing EMI/RFI.

• 18 tightly woven conductor pairs have each data line paired with a ground line to minimize cross talk, noise and other interference, ensuring error-free printing.

Short summary description Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m:
This short summary of the Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m
Long summary description Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m:
This is an auto-generated long summary of Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m based on the first three specs of the first five spec groups.
Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs
Brand
Image
Product code
Product
Stock
Price from
Belkin Gold Series IEEE 1284 Parallel Printer Cable (A/B) - 10m
Belkin Gold Series IEEE 1284 Parallel Printer Cable (A/B) - 10m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F2A046N10M-GLD
 — 
Belkin Gold Series IEEE 1284 Parallel Printer Cable (A/B) - 3m
Belkin Gold Series IEEE 1284 Parallel Printer Cable (A/B) - 3m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F2A046N10-GLD
 — 
Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 3m
Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 3m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F2A046N10
 — 
Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 3m
Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 3m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F2A046G10
 — 
Belkin Gold Series IEEE 1284 Parallel Printer Cable (A/B) - 3m
Belkin Gold Series IEEE 1284 Parallel Printer Cable (A/B) - 3m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F2A046G10-GLD
 — 
Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m
Belkin Pro Series IEEE 1284 Parallel Printer Cable (A/B) - 1.8m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F2A046N06
 —