X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable par IEEE1284 DB25>C36 3m Retail
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2A045EA10
Category :
Cables used to connect computers to power supplies and other devices such as printers.
computer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:10:21
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7036
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name Belkin Cable par IEEE1284 DB25>C36 3m Retail:
The short editorial description of Belkin Cable par IEEE1284 DB25>C36 3m Retail
IEEE 1284 IBM Parallel Printer Cable A-C 3.0m Bi-dir Retail

Marketing text Belkin Cable par IEEE1284 DB25>C36 3m Retail

:
The official marketing text of Belkin Cable par IEEE1284 DB25>C36 3m Retail as supplied by the manufacturer
You’ve purchased the printer of your dreams, but a faulty printer cable keeps sending it error filled data. This Belkin Pro Series printer cable will keep that dream machine error free.
This Pro Series male DB25 to male Micro Centronics 36 Pin Cable links your IEEE 1284 printer to your PC. Featuring our exclusive wiring design and cable technology that guarantees optimal performance and data transfer.
Short summary description Belkin Cable par IEEE1284 DB25>C36 3m Retail:
This short summary of the Belkin Cable par IEEE1284 DB25>C36 3m Retail data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Cable par IEEE1284 DB25>C36 3m Retail, 5 - 45 °C, 10 - 90%
Long summary description Belkin Cable par IEEE1284 DB25>C36 3m Retail:
This is an auto-generated long summary of Belkin Cable par IEEE1284 DB25>C36 3m Retail based on the first three specs of the first five spec groups.
Belkin Cable par IEEE1284 DB25>C36 3m Retail. Weight: 190 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
190 g
Technical details
Modem speed
The speed at which data is transferred by a modem.
115.200 Kbit/s
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Networking features
IEEE 1284
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Cable length
How long the cable is.
3 m
Number of pins
25>26