X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView™ ENTERPRISE Quad-Bus Series 2x16 KVM Switch with CAT5 Extension
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1DW216CEA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868496763
Category :
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Jan 2016 17:52:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7356
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Belkin OmniView™ ENTERPRISE Quad-Bus Series 2x16 KVM Switch with CAT5 Extension:
The short editorial description of Belkin OmniView™ ENTERPRISE Quad-Bus Series 2x16 KVM Switch with CAT5 Extension
OmniView™ ENTERPRISE Quad-Bus Series 2x16 KVM Switch with CAT5 Extension

Marketing text Belkin OmniView™ ENTERPRISE Quad-Bus Series 2x16 KVM Switch with CAT5 Extension

:
The official marketing text of Belkin OmniView™ ENTERPRISE Quad-Bus Series 2x16 KVM Switch with CAT5 Extension as supplied by the manufacturer
With our patent-pending, quad-bus technology solution, Belkin brings four server administrators the ability to simultaneously control up to 256 computers in a daisy-chain configuration. An ideal solution for isolated server rooms, large server farms, secure systems, or test benches where the computer may be inaccessible to the user, the Switch allows users to control servers from up to 1000 feet away from the KVM Switch.



Advantages :

• Enables servers to be situated 1000 ft. from the Switch using patent-pending, CAT5 extension technology

• Reduces cable clutter or cable "bulk"

• Delivers patent-pending, quad-bus technology, for expanded control by up to four users

• Includes a powerful graphical OSD for extensive control over connected servers

• Supports PS/2 and USB input devices; provides support for PS/2 servers only
• Provides multilevel security for added protection of connected servers

• USB Flash-upgrades firmware for future system enhancements or updates

• Features hot keys for immediate switching between servers

• Depicts the active servers with interactive front-panel user interface

• Features instantaneous system diagnostics to avert and warn of problems

• Required Dongle Per Port F1DE101A-AP (Server Interface Module, PS/2)

• Works with Xserve

Short summary description Belkin OmniView™ ENTERPRISE Quad-Bus Series 2x16 KVM Switch with CAT5 Extension:
This short summary of the Belkin OmniView™ ENTERPRISE Quad-Bus Series 2x16 KVM Switch with CAT5 Extension data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin OmniView™ ENTERPRISE Quad-Bus Series 2x16 KVM Switch with CAT5 Extension, Works with Xserve
Long summary description Belkin OmniView™ ENTERPRISE Quad-Bus Series 2x16 KVM Switch with CAT5 Extension:
This is an auto-generated long summary of Belkin OmniView™ ENTERPRISE Quad-Bus Series 2x16 KVM Switch with CAT5 Extension based on the first three specs of the first five spec groups.
Belkin OmniView™ ENTERPRISE Quad-Bus Series 2x16 KVM Switch with CAT5 Extension. Compatible operating systems: Works with Xserve
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Works with Xserve
Other features
I/O ports
An interface on a device to which you can connect another device.
Supports PS/2 and USB input devices; provides support for PS/2 servers only