X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Omniview Matrix2 Cable Kit USB 1.8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1D9301-06
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868407363
Category :
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Jan 2016 17:52:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9237
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Short summary description Belkin Omniview Matrix2 Cable Kit USB 1.8m:
This short summary of the Belkin Omniview Matrix2 Cable Kit USB 1.8m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Omniview Matrix2 Cable Kit USB 1.8m, Grey, 1 USB, 1 HDDB15, 1 DB25
Long summary description Belkin Omniview Matrix2 Cable Kit USB 1.8m:
This is an auto-generated long summary of Belkin Omniview Matrix2 Cable Kit USB 1.8m based on the first three specs of the first five spec groups.
Belkin Omniview Matrix2 Cable Kit USB 1.8m. Cable length: 1.8 m, Colour of product: Grey. Connector(s): 1 USB, 1 HDDB15, 1 DB25
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length
How long the cable is.
1.8 m
Colour of product
The colour e.g. red, blue, green, black, white.
Grey
Other features
Connector(s)
1 USB, 1 HDDB15, 1 DB25
Brand
Image
Product code
Product
Stock
Price from
Belkin Omniview Matrix2 Cable Kit USB 3m
Belkin Omniview Matrix2 Cable Kit USB 3m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F1D9301-10
 — 
Belkin OmniView™ all-in-one KVM-cable for MATRIX2 series, 4.5 m, USB
Belkin OmniView™ all-in-one KVM-cable for MATRIX2 series, 4.5 m, USB
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F1D9301B15
 —