X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView KVM Cables for SOHO Series with Audio, 1.8m, USB/DVI-I Dual Link
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1D9201-06
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868453025
Category :
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:19:06
The date of the most recent change of this product data-sheet in Icecat.
Product views: 38276
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 2 Year
Long product name Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8m, USB/DVI-I Dual Link:
The short editorial description of Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8m, USB/DVI-I Dual Link
OmniView KVM Cables for SOHO Series with Audio, 1.8m, USB/DVI-I Dual Link

Marketing text Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8m, USB/DVI-I Dual Link

:
The official marketing text of Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8m, USB/DVI-I Dual Link as supplied by the manufacturer
Belkin OmniView SOHO Series with Audio KVM Cables allow you to connect all your USB/DVI computers, speakers, and microphones to your SOHO Series KVM Switch. Each provides high-performance connections with all the cabling necessary for complete installation of an OmniView SOHO Series KVM Switch.

Advantages:
• Includes audio and microphone cables for speaker and microphone switching support.
• Gray PVC Flextec™ jacket
• Modified slender thumbscrews
• Double-shielded cabling
• Strain-relief construction on both ends of the cables
• PC99 color-coded connectors
Short summary description Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8m, USB/DVI-I Dual Link:
This short summary of the Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8m, USB/DVI-I Dual Link data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8m, USB/DVI-I Dual Link, Black, USB, DVI-I
Long summary description Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8m, USB/DVI-I Dual Link:
This is an auto-generated long summary of Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8m, USB/DVI-I Dual Link based on the first three specs of the first five spec groups.
Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8m, USB/DVI-I Dual Link. Cable length: 1.8 m, Colour of product: Black. Connector(s): USB, DVI-I
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length
How long the cable is.
1.8 m
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Other features
Connector(s)
USB, DVI-I
Brand
Image
Product code
Product
Stock
Price from
Belkin OmniView KVM Cables for SOHO Series with Audio, 3.0m, USB/DVI-I Dual Link
Belkin OmniView KVM Cables for SOHO Series with Audio, 3.0m, USB/DVI-I Dual Link
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
F1D9201-10
USD 19.67
(excl. VAT)
USD 23.61(incl. VAT)