Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8 metre (6ft.), PS/2 1.8m Grey KVM cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView KVM Cables for SOHO Series with Audio, 1.8 metre (6ft.), PS/2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1D9100N06
Category
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14674
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 10 Oct 2017 18:16:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8 metre (6ft.), PS/2 1.8m Grey KVM cable :
The short editorial description of Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8 metre (6ft.), PS/2 1.8m Grey KVM cable

OmniView KVM Cables for SOHO Series with Audio, 1.8 metre (6ft.), PS/2
More>>>
Short summary description Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8 metre (6ft.), PS/2 1.8m Grey KVM cable:
This short summary of the Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8 metre (6ft.), PS/2 1.8m Grey KVM cable data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8 metre (6ft.), PS/2, 1.8 m, Grey, PS/2, 15 pin HD D-Sub, audio 3.5 mm
Long summary description Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8 metre (6ft.), PS/2 1.8m Grey KVM cable :

Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8 metre (6ft.), PS/2. Cable length: 1.8 m, Colour of product: Grey. Connector(s): PS/2, 15 pin HD D-Sub, audio 3.5 mm

This is an auto-generated long summary of Belkin OmniView KVM Cables for SOHO Series with Audio, 1.8 metre (6ft.), PS/2 1.8m Grey KVM cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Belkin

Belkin OmniView™ KVM Cables for SOHO Series with Audio PS/2 1.8m 1.8m Black KVM cable
(show image)
F1D9100BEA06 OmniView™ KVM Cables for SOHO Series with Audio PS/2 1.8m EUR 27,07
(excl. VAT)
EUR 32,75 (incl. VAT)
Belkin

Belkin SOHO Series PS/2 KVM Cable with Audio 3m 3m Black KVM cable
(show image)
F1D9100BEA10 SOHO Series PS/2 KVM Cable with Audio 3m  — 
Belkin

Belkin OmniView™ KVM Cables for SOHO Series with Audio, 3m 3m Grey KVM cable
(show image)
F1D9100N10 OmniView™ KVM Cables for SOHO Series with Audio, 3m  — 
Belkin

Belkin OmniView™ KVM Cables 3m, PS/2, Audio 3m Grey KVM cable
(show image)
F1D9100EA10 OmniView™ KVM Cables 3m, PS/2, Audio  — 
Belkin

Belkin OmniView™ KVM Cables 1.8m, PS/2, Audio 1.8m Grey KVM cable
(show image)
F1D9100EA06 OmniView™ KVM Cables 1.8m, PS/2, Audio  —