X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM All-In-One Cable Kit PS2 1.8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1D9000-06
Category :
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10946
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Lifetime Warranty.
Long product name Belkin KVM All-In-One Cable Kit PS2 1.8m:
The short editorial description of Belkin KVM All-In-One Cable Kit PS2 1.8m
KVM All-In-One Cable Kit PS2 1.8m

Marketing text Belkin KVM All-In-One Cable Kit PS2 1.8m

:
The official marketing text of Belkin KVM All-In-One Cable Kit PS2 1.8m as supplied by the manufacturer
OmniView E Series KVM Cables allow you to connect your PS/2 computers to your KVM Switch while offering high performance. E Series KVM Cables include all the cables you need for connecting a computer using PS/2 keyboard, PS/2 mouse, and a VGA monitor to a KVM Switch, up to 6 feet away.


Work with OmniCube, OmniView SE, PRO, MATRIX, E, SOHO, PRO2 Series KVMsand many other KVM switches.

Short summary description Belkin KVM All-In-One Cable Kit PS2 1.8m:
This short summary of the Belkin KVM All-In-One Cable Kit PS2 1.8m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin KVM All-In-One Cable Kit PS2 1.8m, Grey
Long summary description Belkin KVM All-In-One Cable Kit PS2 1.8m:
This is an auto-generated long summary of Belkin KVM All-In-One Cable Kit PS2 1.8m based on the first three specs of the first five spec groups.
Belkin KVM All-In-One Cable Kit PS2 1.8m. Cable length: 1.8 m, Colour of product: Grey
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length
How long the cable is.
1.8 m
Features
Colour of product
The colour e.g. red, blue, green, black, white.
Grey