X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PureAV 3-in-1 Scart Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV24104EA
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868522219
Category :
Small device which is connected to a cable to change from male to female connections or vice-versa.
cable interface/gender adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Jan 2016 17:52:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11334
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Lifetime
Long product name Belkin PureAV 3-in-1 Scart Adapter:
The short editorial description of Belkin PureAV 3-in-1 Scart Adapter
PureAV 3-in-1 Scart Adapter

Marketing text Belkin PureAV 3-in-1 Scart Adapter

:
The official marketing text of Belkin PureAV 3-in-1 Scart Adapter as supplied by the manufacturer
This 3-in-1 Scart Adapter allows you to connect multiple video sources, such as DVD, Video recorder and Satellite to a single scart connection on your television. You will no longer need to unplug your DVD if you want to use your video recorder. Connect the 3-in-1 Scart adapter to your television and connect up to 3 video devices. Simply switch on the device you want to use and enjoy DVD, Video or satellite whenever you want to.

Advantages:
- Improves clarity with superior-grade, 99.99%-purity, solid-copper conductors.
- Creates precise contact and increased durability with corrosion-resistant 24k gold connectors.
- Provides maximum isolation from electromagnetic and radio frequency interference with triple-shielded construction.
- Devices cannot be used simultaneously.
- Abrasion-resistant, flexible PVC jacket - maintains integrity, even when bent.
- Tinned copper-braided shield over aluminium foil shield.
- Individually shielded signal wires.
- Polyethylene dielectric.
- 99.99% oxygen-free copper conductors.
Short summary description Belkin PureAV 3-in-1 Scart Adapter:
This short summary of the Belkin PureAV 3-in-1 Scart Adapter data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin PureAV 3-in-1 Scart Adapter, Black, Silver, SCART, 3-in-1
Long summary description Belkin PureAV 3-in-1 Scart Adapter:
This is an auto-generated long summary of Belkin PureAV 3-in-1 Scart Adapter based on the first three specs of the first five spec groups.
Belkin PureAV 3-in-1 Scart Adapter. Connector(s): SCART, Adapter type: 3-in-1. Colour of product: Black, Silver
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connector(s)
SCART
Adapter type
3-in-1
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver