X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PureAV 16-Gauge Speaker Cable 30.5m, with Pins
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV23001EA100
Category : audio cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:51:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9747
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Lifetime Warranty
Long product name Belkin PureAV 16-Gauge Speaker Cable 30.5m, with Pins:
The short editorial description of Belkin PureAV 16-Gauge Speaker Cable 30.5m, with Pins
PureAV 16-Gauge Speaker Cable 30.5m, with Pins

Marketing text Belkin PureAV 16-Gauge Speaker Cable 30.5m, with Pins

:
The official marketing text of Belkin PureAV 16-Gauge Speaker Cable 30.5m, with Pins as supplied by the manufacturer
High-Performance 16 Gauge Speaker Cable with Precision-Formulated Polyethylene Dielectric Material for High-Accuracy and Natural Sound Quality.
Using advanced engineering methods and the highest-quality materials, PureAV Speaker Cables deliver the purest audio solution available. Ordinary speaker cables sacrifice performance by using lower-grade materials, including steel or low-purity copper conductors. This can result in signal loss that causes poor high-frequency reproduction, and sound that is not truly accurate. PureAV's speaker cables use polyethylene dielectrics to maintain signal strength over longer distances.

Sixteen-gauge speaker cables improve power transfer over 18-gauge, resulting in natural, more accurate sound. They offer a larger construction and more copper than 18-gauge, which is the recommended minimum gauge for smooth sound reproduction. The longer the cable length and the larger the amp, the heavier the gauge required.

Features:
• Delivers better audio clarity and a more natural sounding midrange with superior-grade, 99.99%-purity copper conductors
• Generates better high frequencies and a more realistic stereo image using precision-formulated polyethylene dielectric material
• Creates precise contact and increased durability with 4 corrosion-resistant, 24k gold speaker pins
Short summary description Belkin PureAV 16-Gauge Speaker Cable 30.5m, with Pins:
This short summary of the Belkin PureAV 16-Gauge Speaker Cable 30.5m, with Pins data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin PureAV 16-Gauge Speaker Cable 30.5m, with Pins, Transparent
Long summary description Belkin PureAV 16-Gauge Speaker Cable 30.5m, with Pins:
This is an auto-generated long summary of Belkin PureAV 16-Gauge Speaker Cable 30.5m, with Pins based on the first three specs of the first five spec groups.
Belkin PureAV 16-Gauge Speaker Cable 30.5m, with Pins. Cable length: 30.5 m, Colour of product: Transparent
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
30.5 m
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Transparent