X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PureAV 15-Gauge Flat Speaker Cable 9m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV23000EA30
Category : audio cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13985
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Lifetime Warranty
Long product name Belkin PureAV 15-Gauge Flat Speaker Cable 9m:
The short editorial description of Belkin PureAV 15-Gauge Flat Speaker Cable 9m
PureAV 15-Gauge Flat Speaker Cable 9m, with Pins

Marketing text Belkin PureAV 15-Gauge Flat Speaker Cable 9m

:
The official marketing text of Belkin PureAV 15-Gauge Flat Speaker Cable 9m as supplied by the manufacturer
High-Performance Flat Speaker Cable with Precision-Formulated Polyethylene Dielectric Material for High-Accuracy and Natural Sound Quality.
Using advanced engineering methods and the highest-quality materials, PureAV Speaker Cables deliver the purest audio solution available. Ordinary speaker cables sacrifice performance by using lower-grade materials, including steel or low-purity copper conductors. This can result in signal loss that causes poor high-frequency reproduction, and sound that is not truly accurate. PureAV's speaker cables use polyethylene dielectrics to maintain signal strength over longer distances.

Fifteen-gauge speaker cables improve power transfer and sound accuracy over higher-gauge cables. The recommended minimum gauge for smooth sound reproduction is 18-gauge; the longer the cable length and the larger the amp, the heavier the gauge required. This PureAV Flat Speaker Cable hides easily along baseboards and under carpet with its thin, flexible design.

Features:
• Delivers better audio clarity and a more natural sounding midrange with superior-grade, 99.99%-purity copper conductors
• Generates better high frequencies and a more realistic stereo image using precision-formulated polyethylene dielectric material
• Creates precise contact and increased durability with 4 corrosion-resistant, 24k gold speaker pins
• Extends durability with abrasion-resistant, high-temperature PVC jacket
Short summary description Belkin PureAV 15-Gauge Flat Speaker Cable 9m:
This short summary of the Belkin PureAV 15-Gauge Flat Speaker Cable 9m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin PureAV 15-Gauge Flat Speaker Cable 9m, White
Long summary description Belkin PureAV 15-Gauge Flat Speaker Cable 9m:
This is an auto-generated long summary of Belkin PureAV 15-Gauge Flat Speaker Cable 9m based on the first three specs of the first five spec groups.
Belkin PureAV 15-Gauge Flat Speaker Cable 9m. Cable length: 9 m, Colour of product: White
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
9 m
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
White