X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PureAV S-Video and Audio Cables Kit, 1m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV22101EA03
Category : S-video cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:51:37
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11961
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Lifetime Warranty
Long product name Belkin PureAV S-Video and Audio Cables Kit, 1m:
The short editorial description of Belkin PureAV S-Video and Audio Cables Kit, 1m
PureAV S-Video and Audio Cables Kit, 1m

Marketing text Belkin PureAV S-Video and Audio Cables Kit, 1m

:
The official marketing text of Belkin PureAV S-Video and Audio Cables Kit, 1m as supplied by the manufacturer
This Kit provides ideal connections for your DVD, VCR, TiVo® system, TV, or, satellite. It offers exceptional quality in both cables: RCA Audio connects your equipment for better sonic accuracy and more detailed sound, and S-video separates brightness from color using two separate conductors to create clean, accurate signals.

Features:
• Delivers better audio clarity and a more natural-sounding midrange with superior-grade, 99.99%-purity copper conductors
• Maintains signal integrity, 75-Ohm impedance, and a more realistic stereo image using precision-formulated, polyethylene dielectric material
• Creates precise contact with a split-tip center pin and 6-cut, corrosion-resistant RCA connector
• Delivers maximum bandwidth with 75-Ohm coaxial construction
• Outstanding Signal-To-Noise Ratio
• Provides maximum isolation from electromagnetic and radio frequency interference with double-shielded construction
• Isolates noise with 100%-coverage aluminum/Mylar foil shield
• Creates a second layer of protection with tinned, copper-braided or spiral shielding
• Eliminates the corrosion that is common in bare, copper-braided or spiral shielding
Short summary description Belkin PureAV S-Video and Audio Cables Kit, 1m:
This short summary of the Belkin PureAV S-Video and Audio Cables Kit, 1m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin PureAV S-Video and Audio Cables Kit, 1m, Grey
Long summary description Belkin PureAV S-Video and Audio Cables Kit, 1m:
This is an auto-generated long summary of Belkin PureAV S-Video and Audio Cables Kit, 1m based on the first three specs of the first five spec groups.
Belkin PureAV S-Video and Audio Cables Kit, 1m. Cable length: 1 m, Colour of product: Grey
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
1 m
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey