X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PureAV Blue Series Digital Camcorder FireWire Cable 4-Pin>6-Pin, 3.7m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV22001EA12
Category :
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
firewire cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:51:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8239
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: Lifetime Warranty
Long product name Belkin PureAV Blue Series Digital Camcorder FireWire Cable 4-Pin>6-Pin, 3.7m:
The short editorial description of Belkin PureAV Blue Series Digital Camcorder FireWire Cable 4-Pin>6-Pin, 3.7m
PureAV Blue Series Digital Camcorder FireWire Cable 4-Pin>6-Pin, 3.7m

Marketing text Belkin PureAV Blue Series Digital Camcorder FireWire Cable 4-Pin>6-Pin, 3.7m

:
The official marketing text of Belkin PureAV Blue Series Digital Camcorder FireWire Cable 4-Pin>6-Pin, 3.7m as supplied by the manufacturer
Blue Series Digital Camcorder FireWire 4-Pin to 6-Pin Cables provide ideal digital connections for your digital camcorder, iPod™, DVD player, PC or Mac® computer, or any device with FireWire® inputs.

Advantages:
• Connect your digital camcorder to a computer or hub
• Delivers better audio video clarity and data integrity with superior-grade, 99.99% oxygen-free copper conductors
• Delivers better audio video clarity and data integrity with superior-grade, 99.99% oxygen-free copper conductors
• Maintains signal strength using precision-formulated, polyethylene dielectric material
• Provides maximum isolation from EM/RF interference with quad-shielding

Features:
• Creates precise contact and increased durability with corrosion-resistant, 24k gold connectors
Short summary description Belkin PureAV Blue Series Digital Camcorder FireWire Cable 4-Pin>6-Pin, 3.7m:
This short summary of the Belkin PureAV Blue Series Digital Camcorder FireWire Cable 4-Pin>6-Pin, 3.7m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin PureAV Blue Series Digital Camcorder FireWire Cable 4-Pin>6-Pin, 3.7m
Long summary description Belkin PureAV Blue Series Digital Camcorder FireWire Cable 4-Pin>6-Pin, 3.7m:
This is an auto-generated long summary of Belkin PureAV Blue Series Digital Camcorder FireWire Cable 4-Pin>6-Pin, 3.7m based on the first three specs of the first five spec groups.
Belkin PureAV Blue Series Digital Camcorder FireWire Cable 4-Pin>6-Pin, 3.7m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs