X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PureAV Blue Series Flat Scart cable 0.9m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV21501EA03
Category : SCART cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:51:40
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13461
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Lifetime Warranty
Long product name Belkin PureAV Blue Series Flat Scart cable 0.9m:
The short editorial description of Belkin PureAV Blue Series Flat Scart cable 0.9m
PureAV Blue Series Flat Scart cable 0.9m

Marketing text Belkin PureAV Blue Series Flat Scart cable 0.9m

:
The official marketing text of Belkin PureAV Blue Series Flat Scart cable 0.9m as supplied by the manufacturer
Experience a sharper, more vivid picture with PureAV Video Cables from Belkin. Using advanced engineering methods and the highest-quality materials, PureAV Cables isolate your signal from interference to deliver the purest video solution available. Ordinary video cables, such as those that come with your video device, sacrifice performance by using lowergrade materials, including steel or low-purity copper conductors. This results in signal loss, poor picture resolution, and inaccurate colours. PureAV's broad selection of products offers a full range of performance levels to enhance your home theatre experience. Specifically designed to allow for the best quality connection, this Flat Scart cable provides bright, accurate colours and sharp picture detail. PureAV Flat Scart cable is an ideal solution for high resolution image reproduction.

Features:
• Connect a VCR, DVD or cable box to your television
• Ideal for under carpets
• Provides maximum isolation from electromagnetic and radio frequency interference with double-shielded construction
• Improves clarity with superior-grade, 99.99%-purity copper conductors
• Strengthens signal transfer using precision-formulated, polyethylene material
• Creates precise contact and increased durability with corrosion-resistant, 24k gold connectors
• Isolates noise with 100%-coverage aluminum/Mylar foil shield
• Creates an additional layer of protection with tinned, copper-braided or spiral shielding
• Eliminates the corrosion that is common in bare, copper-braided or spiral shielding
Short summary description Belkin PureAV Blue Series Flat Scart cable 0.9m:
This short summary of the Belkin PureAV Blue Series Flat Scart cable 0.9m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin PureAV Blue Series Flat Scart cable 0.9m, Black, 24k gold connectors
Long summary description Belkin PureAV Blue Series Flat Scart cable 0.9m:
This is an auto-generated long summary of Belkin PureAV Blue Series Flat Scart cable 0.9m based on the first three specs of the first five spec groups.
Belkin PureAV Blue Series Flat Scart cable 0.9m. Cable length: 0.9 m, Colour of product: Black. Connector(s): 24k gold connectors
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
0.9 m
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Other features
Connector(s)
24k gold connectors
Brand
Image
Product code
Product
Stock
Price from
Pure AV

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63442 channel partners already
Pure AV Blue Series Flat Scart cable 12ft.
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
AV21501EA12
 —