X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PureAV Blue Series Aerial Antenna Cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV21303EA03
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868521762
Category :
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
coaxial cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Jan 2016 17:52:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8026
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Belkin PureAV Blue Series Aerial Antenna Cable:
The short editorial description of Belkin PureAV Blue Series Aerial Antenna Cable
PureAV Blue Series Aerial Antenna Cable, 1m

Marketing text Belkin PureAV Blue Series Aerial Antenna Cable

:
The official marketing text of Belkin PureAV Blue Series Aerial Antenna Cable as supplied by the manufacturer
Experience a sharper, more vivid picture with PureAV Video Cables from Belkin. Using advanced engineering methods and the highest-quality materials, PureAV Cables isolate your signal from interference to deliver the purest video solution available. Ordinary video cables, such as those that come with your video device, sacrifice performance by using lower-grade materials, including steel or low-purity copper conductors. This results in signal loss, poor picture resolution, and inaccurate colours. PureAV's broad selection of products offers a full range of performance levels to enhance your home theatre experience. Designed to outperform cables that come with your video device, this Aerial Cable provides a standard coaxial connection for improved colour and sharper picture.


The Purest Picture
- Connect a VCR, cable box or satellite video source to your television
- Provides maximum isolation from electromagnetic and radio frequency interference with double-shielded construction
- Improves clarity with superior-grade, 99.99%-purity solid-copper conductors
- Strengthens signal transfer using precision-formulated, nitrogen-injected foamed polyethylene, dielectric material
- Isolates noise with 100%-coverage aluminum/Mylar foil shield
- Creates a second layer of protection with tinned, copper-braided or spiral shielding
- Eliminates the corrosion that is common in bare, copper-braided or spiral shielding
- Delivers maximum bandwidth with 75-Ohm coaxial construction
- Available in the following lengths: 0.9m, 1.8m, 3.7m and 6m
Short summary description Belkin PureAV Blue Series Aerial Antenna Cable:
This short summary of the Belkin PureAV Blue Series Aerial Antenna Cable data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin PureAV Blue Series Aerial Antenna Cable, PureAV, Black
Long summary description Belkin PureAV Blue Series Aerial Antenna Cable:
This is an auto-generated long summary of Belkin PureAV Blue Series Aerial Antenna Cable based on the first three specs of the first five spec groups.
Belkin PureAV Blue Series Aerial Antenna Cable. Cable type: PureAV, Cable length: 1 m, Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable type
Type of cable e.g. electicity cable, optical cable.
PureAV
Features
Cable length
How long the cable is.
1 m
Colour of product
The colour e.g. red, blue, green, black, white.
Black