X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RCA Audio Cable 1.8m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV20300EA06
Category : audio cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11207
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: Lifetime Warranty
Long product name Belkin RCA Audio Cable 1.8m:
The short editorial description of Belkin RCA Audio Cable 1.8m
RCA Audio Cable 1.8m

Marketing text Belkin RCA Audio Cable 1.8m

:
The official marketing text of Belkin RCA Audio Cable 1.8m as supplied by the manufacturer
Designed to outperform cables that come with your audio devices. RCA Audio provides a standard RCA connection for better sonic accuracy and more detailed, natural sound.

Features:
• Delivers better audio clarity and better sounding midrange
• Generates better high frequencies and a more realistic stereo image
• Provides maximum isolation from electromagnetic and radio frequency interference
• Superior grade, 99.99%-purity copper conductors
• Uses precision formulated, polyethylene dielectric material
• split-tip centre pin and 6-cut, corrosion resistant, 24k gold plated connectors
Short summary description Belkin RCA Audio Cable 1.8m:
This short summary of the Belkin RCA Audio Cable 1.8m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin RCA Audio Cable 1.8m, Black, RCA
Long summary description Belkin RCA Audio Cable 1.8m:
This is an auto-generated long summary of Belkin RCA Audio Cable 1.8m based on the first three specs of the first five spec groups.
Belkin RCA Audio Cable 1.8m. Cable length: 1.8 m, Colour of product: Black. Connector(s): RCA
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
1.8 m
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Other features
Connector(s)
RCA
Brand
Image
Product code
Product
Stock
Price from
Belkin RCA Audio Cable 6.1m
Belkin RCA Audio Cable 6.1m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
AV20300EA20
 —