X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable StrandedUTP Cat5 4pr24AWG 500m Blk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7J304U500M
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868271872
Category :
Cables used to connect computers to power supplies and other devices such as printers.
computer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:55:05
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18034
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Belkin Cable StrandedUTP Cat5 4pr24AWG 500m Blk:
The short editorial description of Belkin Cable StrandedUTP Cat5 4pr24AWG 500m Blk
CAT 5 Bulk Patch Cable

Marketing text Belkin Cable StrandedUTP Cat5 4pr24AWG 500m Blk

:
The official marketing text of Belkin Cable StrandedUTP Cat5 4pr24AWG 500m Blk as supplied by the manufacturer
What is a CAT 5 Patch cable? Think of it as the street that links the houses on your block, and all the destinations in town. In actuality it's a cable that connects all the hardware destinations on a Local Area Network (LAN). This CAT 5 Bulk Patch Cable is perfect for use with 10 Base-T and 100 Base-T Ethernet networks. This cable consists of 8 stranded 24 AWG wires and comes in a reelex box.
Backed by Belkin Lifetime Warranty!
Cable Jacket: PVC
Colour: Grey
Copper gauge: 24 AWG
Exceeds the performance requirement of Category 5.
Length: 500 Meters
TIA/EIA 568B and ISO/IEC 11801 compliant.
Type of Cable: Category 5
Type of Shielding: UTP (unshielded)
Short summary description Belkin Cable StrandedUTP Cat5 4pr24AWG 500m Blk:
This short summary of the Belkin Cable StrandedUTP Cat5 4pr24AWG 500m Blk data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Cable StrandedUTP Cat5 4pr24AWG 500m Blk
Long summary description Belkin Cable StrandedUTP Cat5 4pr24AWG 500m Blk:
This is an auto-generated long summary of Belkin Cable StrandedUTP Cat5 4pr24AWG 500m Blk based on the first three specs of the first five spec groups.
Belkin Cable StrandedUTP Cat5 4pr24AWG 500m Blk
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connector of PDA
Bare wire
Connector of PC
Bare wire
Technical details
Cable length
How long the cable is.
500 m