X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniView Cablekit 3m PS2 style
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3X982-10-KIT
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Dec 2010 15:10:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8683
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Belkin OmniView Cablekit 3m PS2 style:
The short editorial description of Belkin OmniView Cablekit 3m PS2 style
OmniView Cablekit 3.0m PS2 style

Marketing text Belkin OmniView Cablekit 3m PS2 style

:
The official marketing text of Belkin OmniView Cablekit 3m PS2 style as supplied by the manufacturer
Are you a system administrator, developer, engineer, technician that needs control over multiple computers, The Belkin Pro Series OmniView™ KVM PS/2 Cable Kit quality cables makes cabling simpler and less expensive than custom cabling used by other manufacturers. The OmniView™ Cable is the perfect solution for KVM users who require better cable management.
The Pro Series OmniView™ KVM PS/2 Cable Kit is an all in one cabling solution for connecting a computer using PS/2 keyboard, PS/2 mouse and a VGA monitor to a KVM Switch.
Short summary description Belkin OmniView Cablekit 3m PS2 style:
This short summary of the Belkin OmniView Cablekit 3m PS2 style data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin OmniView Cablekit 3m PS2 style, PS/2 Keyboard and PS/2 Mouse connectors,VGA/SVGA HDDB15 connectors., Grey
Long summary description Belkin OmniView Cablekit 3m PS2 style:
This is an auto-generated long summary of Belkin OmniView Cablekit 3m PS2 style based on the first three specs of the first five spec groups.
Belkin OmniView Cablekit 3m PS2 style. Cable length: 3 m, Colour of product: Grey. Weight: 38 g. Connector(s): PS/2 Keyboard and PS/2 Mouse connectors,VGA/SVGA HDDB15 connectors.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
3 m
Colour of product*
The colour e.g. red, blue, green, black, white.
Grey
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
38 g
Other features
Connector(s)
PS/2 Keyboard and PS/2 Mouse connectors,VGA/SVGA HDDB15 connectors.