X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K Cable Patch Cat6 RJ45 Snagl 5m bl 10pc
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3L980B05M-BLKS/KIT
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:08:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11550
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: Belkin Lifetime Warranty.
Long product name Belkin K Cable Patch Cat6 RJ45 Snagl 5m bl 10pc:
The short editorial description of Belkin K Cable Patch Cat6 RJ45 Snagl 5m bl 10pc
Cable Patch Cat6 RJ45 Snagless 5m black 10 pieces

Marketing text Belkin K Cable Patch Cat6 RJ45 Snagl 5m bl 10pc

:
The official marketing text of Belkin K Cable Patch Cat6 RJ45 Snagl 5m bl 10pc as supplied by the manufacturer
How does a Cat 6 patch cable affect your network? It’s like when you replace one blocked pipe in your plumbing line and suddenly the flow increases, the transfer is more fluid and the whole system is improved.
The RJ45 High Performance Category 6 UTP Patch Cable is the perfect performance upgrade. Used to replace any Cat 5 cable that fails to support 100 Base-T or Gigabit Ethernet. With RJ45 male-to-male connectors and a snagless molded strain relief.

Advantages :
• Perfect in conjunction with 100 Base-T and Gigabit Ethernet networks.
• Snagless molds protect the RJ45 tap from being damaged during installation.
• Backed by Belkin Lifetime Warranty.
• 50 micron gold plated connectors to ensure a clean and clear transmission.
• Capable of improving the return loss in your current network by 40%.


Features
• PowerSum tested.
• 2-row staggered pin configuration to control cross-talk at hyper-frequency.
• Exceeds the performance requirement of Category 6.
• Internal load bar assures accurate positioning of pairs and consistent high performance.
Short summary description Belkin K Cable Patch Cat6 RJ45 Snagl 5m bl 10pc:
This short summary of the Belkin K Cable Patch Cat6 RJ45 Snagl 5m bl 10pc data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin K Cable Patch Cat6 RJ45 Snagl 5m bl 10pc, Black, RJ45 male-to-male
Long summary description Belkin K Cable Patch Cat6 RJ45 Snagl 5m bl 10pc:
This is an auto-generated long summary of Belkin K Cable Patch Cat6 RJ45 Snagl 5m bl 10pc based on the first three specs of the first five spec groups.
Belkin K Cable Patch Cat6 RJ45 Snagl 5m bl 10pc. Cable length: 5 m, Colour of product: Black. Connector(s): RJ45 male-to-male
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
5 m
Colour of product*
The colour e.g. red, blue, green, black, white.
Black
Other features
Connector(s)
RJ45 male-to-male