X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Performance Category 6 UTP Patch Cable 2m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3L980B02M-BLUS
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868404768
Category :
Cables used to connect computers to power supplies and other devices such as printers.
computer cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Sep 2016 17:08:34
The date of the most recent change of this product data-sheet in Icecat.
Product views: 65202
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Backed by Belkin Lifetime Warranty.
Long product name Belkin High Performance Category 6 UTP Patch Cable 2m:
The short editorial description of Belkin High Performance Category 6 UTP Patch Cable 2m
High Performance Category 6 UTP Patch Cable 2m

Marketing text Belkin High Performance Category 6 UTP Patch Cable 2m

:
The official marketing text of Belkin High Performance Category 6 UTP Patch Cable 2m as supplied by the manufacturer
How does a Cat 6 patch cable affect your network? It’s like when you replace one blocked pipe in your plumbing line and suddenly the flow increases, the transfer is more fluid and the whole system is improved.
The RJ45 High Performance Category 6 UTP Patch Cable is the perfect performance upgrade. Used to replace any Cat 5 cable that fails to support 100 Base-T or Gigabit Ethernet. With RJ45 male-to-male connectors and a snagless molded strain relief.

Advantages
• Perfect in conjunction with 100 Base-T and Gigabit Ethernet networks.
• 50 micron gold plated connectors to ensure a clean and clear transmission.
• Snagless molds protect the RJ45 tap from being damaged during installation.
• Capable of improving the return loss in your current network by 40%.
• Exceeds the performance requirement of Category 6.
• PowerSum tested.
• Internal load bar assures accurate positioning of pairs and consistent high performance.
• 2-row staggered pin configuration to control cross-talk at hyper-frequency.
Short summary description Belkin High Performance Category 6 UTP Patch Cable 2m:
This short summary of the Belkin High Performance Category 6 UTP Patch Cable 2m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin High Performance Category 6 UTP Patch Cable 2m
Long summary description Belkin High Performance Category 6 UTP Patch Cable 2m:
This is an auto-generated long summary of Belkin High Performance Category 6 UTP Patch Cable 2m based on the first three specs of the first five spec groups.
Belkin High Performance Category 6 UTP Patch Cable 2m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Cable length
How long the cable is.
2 m