X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Performance Category 6 UTP Patch Cable 15m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3L980-50-BLU-S
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:34:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12073
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Lifetime
Long product name Belkin High Performance Category 6 UTP Patch Cable 15m:
The short editorial description of Belkin High Performance Category 6 UTP Patch Cable 15m
High Performance Category 6 UTP Patch Cable 15m

Marketing text Belkin High Performance Category 6 UTP Patch Cable 15m

:
The official marketing text of Belkin High Performance Category 6 UTP Patch Cable 15m as supplied by the manufacturer
The RJ45 High Performance Category 6 UTP Patch Cable is the perfect performance upgrade. Used to replace any Cat 5 cable that fails to support 100 Base-T or Gigabit Ethernet. With RJ45 male-to-male connectors and a snagless molded strain relief.

Advantages :
• 50 micron gold plated connectors to ensure a clean and clear transmission.
• Capable of improving the return loss in your current network by 40%.
• Perfect in conjunction with 100 Base-T and Gigabit Ethernet networks.
• Snagless molds protect the RJ45 tap from being damaged during installation.

Features
• Exceeds the performance requirement of Category 6.
• 2-row staggered pin configuration to control cross-talk at hyper-frequency.
• PowerSum tested.
• Internal load bar assures accurate positioning of pairs and consistent high performance.
Short summary description Belkin High Performance Category 6 UTP Patch Cable 15m:
This short summary of the Belkin High Performance Category 6 UTP Patch Cable 15m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin High Performance Category 6 UTP Patch Cable 15m, RJ-45, Blue
Long summary description Belkin High Performance Category 6 UTP Patch Cable 15m:
This is an auto-generated long summary of Belkin High Performance Category 6 UTP Patch Cable 15m based on the first three specs of the first five spec groups.
Belkin High Performance Category 6 UTP Patch Cable 15m. Cable length: 15 m, Colour of product: Blue. Connector(s): RJ-45
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
15 m
Colour of product*
The colour e.g. red, blue, green, black, white.
Blue
Other features
Connector(s)
RJ-45
Brand
Image
Product code
Product
Stock
Price from
Belkin High Performance Category 6 UTP Patch Cable 15m
Belkin High Performance Category 6 UTP Patch Cable 15m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
A3L980-50-S
 — 
Belkin High Performance Category 6 UTP Patch Cable 15m
Belkin High Performance Category 6 UTP Patch Cable 15m
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
A3L980-50-BLK-S
 —