X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10m RJ-45 FastCAT 5e
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3L850B10M-GRNS
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868274613
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:55:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14481
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Belkin 10m RJ-45 FastCAT 5e:
The short editorial description of Belkin 10m RJ-45 FastCAT 5e
RJ45 FastCAT™ 5e Patch Cable, 10M(32.8 feet), Green, Snagless Molded

Marketing text Belkin 10m RJ-45 FastCAT 5e

:
The official marketing text of Belkin 10m RJ-45 FastCAT 5e as supplied by the manufacturer
What is a Category 5e patch cable? Think of it as the street that links the houses on your block and all the destinations in town. In actuality it’s a cable that connects all the hardware destinations on a Local Area Network (LAN). The RJ45 Fast CAT5e cable provides extra headroom over the standard CAT5e cable and is perfect for use with 10 and 100 Base-T networks. Complete with RJ45 male-to-male connectors and a snagless molded strain relief.
Short summary description Belkin 10m RJ-45 FastCAT 5e:
This short summary of the Belkin 10m RJ-45 FastCAT 5e data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin 10m RJ-45 FastCAT 5e, Green, RJ45 male-to-male connectors
Long summary description Belkin 10m RJ-45 FastCAT 5e:
This is an auto-generated long summary of Belkin 10m RJ-45 FastCAT 5e based on the first three specs of the first five spec groups.
Belkin 10m RJ-45 FastCAT 5e. Cable length: 10 m, Colour of product: Green. Connector(s): RJ45 male-to-male connectors
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
10 m
Colour of product*
The colour e.g. red, blue, green, black, white.
green
Other features
Connector(s)
RJ45 male-to-male connectors
Brand
Image
Product code
Product
Stock
Price from
Belkin K Patch Cable FastCAT RJ45 Green 10m5pc
Belkin K Patch Cable FastCAT RJ45 Green 10m5pc
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
A3L850B10M-GRNS/KIT
 — 
Belkin SNGLS FASTCAT5E PATCH
Belkin SNGLS FASTCAT5E PATCH
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
A3L850B10M-GRNS-05
 —