X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K Patch Cable FastCAT RJ45 Green 10m5pc
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3L850B10M-GRNS/KIT
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:05:23
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10091
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: This product is guaranteed for life!
Long product name Belkin K Patch Cable FastCAT RJ45 Green 10m5pc:
The short editorial description of Belkin K Patch Cable FastCAT RJ45 Green 10m5pc
K Patch Cable FastCAT RJ45 Green 10m5pc

Marketing text Belkin K Patch Cable FastCAT RJ45 Green 10m5pc

:
The official marketing text of Belkin K Patch Cable FastCAT RJ45 Green 10m5pc as supplied by the manufacturer
What is a Category 5e patch cable? Think of it as the street that links the houses on your block and all the destinations in town. In actuality it’s a cable that connects all the hardware destinations on a Local Area Network (LAN). The RJ45 Fast CAT5e cable provides extra headroom over the standard CAT5e cable and is perfect for use with 10 and 100 Base-T networks. Complete with RJ45 male-to-male connectors and a snagless molded strain relief.
• Exceeds the performance requirement of Category 5e.
• Perfect in conjunction with 10 Base-T and 100 Base-T networks.
• 50-micron gold plated connectors to ensure a clean and clear transmission.
• This product is guaranteed for life!
• Snagless molding protects the RJ45 tap from being damaged during installation.
• PowerSum tested.
• Extra headroom over standard CAT 5e cables.
Short summary description Belkin K Patch Cable FastCAT RJ45 Green 10m5pc:
This short summary of the Belkin K Patch Cable FastCAT RJ45 Green 10m5pc data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin K Patch Cable FastCAT RJ45 Green 10m5pc, Green, RJ-45 male-to-male
Long summary description Belkin K Patch Cable FastCAT RJ45 Green 10m5pc:
This is an auto-generated long summary of Belkin K Patch Cable FastCAT RJ45 Green 10m5pc based on the first three specs of the first five spec groups.
Belkin K Patch Cable FastCAT RJ45 Green 10m5pc. Cable length: 10 m, Colour of product: Green. Connector(s): RJ-45 male-to-male
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
10 m
Colour of product*
The colour e.g. red, blue, green, black, white.
green
Other features
Connector(s)
RJ-45 male-to-male
Brand
Image
Product code
Product
Stock
Price from
Belkin 10m RJ-45 FastCAT 5e
Belkin 10m RJ-45 FastCAT 5e
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
A3L850B10M-GRNS
 — 
Belkin SNGLS FASTCAT5E PATCH
Belkin SNGLS FASTCAT5E PATCH
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
A3L850B10M-GRNS-05
 —