X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable patch CAT5e snagless 2.1m bleu
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3L791N07-BLU-S
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:46:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8367
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: This product is guaranteed for life!
Long product name Belkin Cable patch CAT5e snagless 2.1m bleu:
The short editorial description of Belkin Cable patch CAT5e snagless 2.1m bleu
Cable patch CAT5e snagless 2.1m blue

Marketing text Belkin Cable patch CAT5e snagless 2.1m bleu

:
The official marketing text of Belkin Cable patch CAT5e snagless 2.1m bleu as supplied by the manufacturer
What is a Category 5e patch cable? Think of it as the street that links the houses on your block and all the destinations in town. This cable is used to connect all the hardware destinations on a Local Area Network (LAN). The RJ45 Molded Cat 5e Patch Cable is perfect for use with 10/100 Base-T networks. Complete with RJ45 male-to-male connectors and snagless molded strain relief.
-Perfect in conjunction with 10 and 100 Base-T.
-50 micron gold plated connectors to ensure a clean and clear transmission.
-Premium snagless-type molding to protect the connection.
-Exceeds the performance requirement of Category 5e.
Short summary description Belkin Cable patch CAT5e snagless 2.1m bleu:
This short summary of the Belkin Cable patch CAT5e snagless 2.1m bleu data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Cable patch CAT5e snagless 2.1m bleu, Blue, RJ-45 male-to-male
Long summary description Belkin Cable patch CAT5e snagless 2.1m bleu:
This is an auto-generated long summary of Belkin Cable patch CAT5e snagless 2.1m bleu based on the first three specs of the first five spec groups.
Belkin Cable patch CAT5e snagless 2.1m bleu. Cable length: 2.1 m, Colour of product: Blue. Connector(s): RJ-45 male-to-male
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
2.1 m
Colour of product*
The colour e.g. red, blue, green, black, white.
Blue
Other features
Connector(s)
RJ-45 male-to-male