X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Patch Cable CAT5 RJ45 snagl red 30m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3L791B30M-REDS
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868214213
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:53:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 29437
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: • This product is guaranteed for life!
Long product name Belkin Patch Cable CAT5 RJ45 snagl red 30m:
The short editorial description of Belkin Patch Cable CAT5 RJ45 snagl red 30m
RJ45 CAT-5e Patch Cable, 30 metre(98.4 foot), Red, Snagless Molded

Marketing text Belkin Patch Cable CAT5 RJ45 snagl red 30m

:
The official marketing text of Belkin Patch Cable CAT5 RJ45 snagl red 30m as supplied by the manufacturer
What is a Category 5e patch cable? Think of it as the street that links the houses on your block and all the destinations in town. This cable is used to connect all the hardware destinations on a Local Area Network (LAN). The RJ45 Molded Cat 5e Patch Cable is perfect for use with 10/100 Base-T networks. Complete with RJ45 male-to-male connectors and snagless molded strain relief.

Advantages :

• Perfect in conjunction with 10 and 100 Base-T, and even 1000 Base-T networks.

• 50 micron gold plated connectors to ensure a clean and clear transmission.

• Premium snagless-type molding to protect the connection.

• Exceeds the performance requirement of Category 5e.

Short summary description Belkin Patch Cable CAT5 RJ45 snagl red 30m:
This short summary of the Belkin Patch Cable CAT5 RJ45 snagl red 30m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Patch Cable CAT5 RJ45 snagl red 30m, Red, Complete with RJ45 male-to-male connectors
Long summary description Belkin Patch Cable CAT5 RJ45 snagl red 30m:
This is an auto-generated long summary of Belkin Patch Cable CAT5 RJ45 snagl red 30m based on the first three specs of the first five spec groups.
Belkin Patch Cable CAT5 RJ45 snagl red 30m. Cable length: 30 m, Colour of product: Red. Connector(s): Complete with RJ45 male-to-male connectors
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
30 m
Colour of product*
The colour e.g. red, blue, green, black, white.
Red
Other features
Connector(s)
Complete with RJ45 male-to-male connectors