X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP CAT5e 5 m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3L791B05M-GRY
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5400456983004 show
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 04:30:06
The date of the most recent change of this product data-sheet in Icecat.
Product views: 92053
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: Lifetime Warranty
Long product name Belkin UTP CAT5e 5 m:
The short editorial description of Belkin UTP CAT5e 5 m
UTP, CAT 5e, 100 MHz, PVC, AWG 24, 5 m, Grey

Marketing text Belkin UTP CAT5e 5 m

:
The official marketing text of Belkin UTP CAT5e 5 m as supplied by the manufacturer
Belkin CAT5e Networking Cables allow you to connect your IT hardware to the network, providing reliable performance.

- Exceeds the performance requirement of Category 5e – Performance tested to exceed 350MHz
- Perfect fit for 10/100 BASE-T networks
- 50-micron gold-plated connectors ensure a clean and clear transmission
- Offset Twisted Pairs – Reduce cross talk and attenuation
- Molded-Strain Relief – Bends easily, for durability and fit
- TIA/EIA-568-C Compliant
- Available in multiple colors and lengths
- PowerSum tested
- Lifetime Warranty
Short summary description Belkin UTP CAT5e 5 m:
This short summary of the Belkin UTP CAT5e 5 m data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin UTP CAT5e 5 m, RJ-45, RJ-45, Male/Male, Gold, 10/100Base-T(X), Cat5e
Long summary description Belkin UTP CAT5e 5 m:
This is an auto-generated long summary of Belkin UTP CAT5e 5 m based on the first three specs of the first five spec groups.
Belkin UTP CAT5e 5 m. Cable length: 5 m, Cable standard: Cat5e, Connector 1: RJ-45
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
5 m
Cable standard*
The category of the cable, which is determined by performance characteristics and test requirements.
Cat5e
Connector 1*
This is the first connector in the device.
RJ-45
Connector 2*
This is the second connector in the device.
RJ-45
Gender*
Connector and sockets can be 'male' or 'female', or gender purpose of product.
Male/Male
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Features
Cabling technology
Type of cable technology performance.
10/100Base-T(X)
Cable shielding *
The protective layer for the cable, typically made of plastic.
U/UTP (UTP)
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Frequency
100 MHz
AWG wire size
24
Jacket material
Polyvinyl chloride (PVC)