X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable patch CAT5 RJ45 snagless 1m grey
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3L791B01M-S
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0722868204818
Category :
Any type of network has its own type of cables. Today\'s standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
networking cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 26 Mar 2016 09:10:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 88300
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Lifetime Warranty.
Long product name Belkin Cable patch CAT5 RJ45 snagless 1m grey:
The short editorial description of Belkin Cable patch CAT5 RJ45 snagless 1m grey
Cable patch CAT5 RJ45 snagless 1m grey

Marketing text Belkin Cable patch CAT5 RJ45 snagless 1m grey

:
The official marketing text of Belkin Cable patch CAT5 RJ45 snagless 1m grey as supplied by the manufacturer
What is a Category 5e patch cable? Think of it as the street that links the houses on your block and all the destinations in town. This cable is used to connect all the hardware destinations on a Local Area Network (LAN). The RJ45 Molded Cat 5e Patch Cable is perfect for use with 10/100 Base-T networks. Complete with RJ45 male-to-male connectors and snagless molded strain relief.
Short summary description Belkin Cable patch CAT5 RJ45 snagless 1m grey:
This short summary of the Belkin Cable patch CAT5 RJ45 snagless 1m grey data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Cable patch CAT5 RJ45 snagless 1m grey, Grey
Long summary description Belkin Cable patch CAT5 RJ45 snagless 1m grey:
This is an auto-generated long summary of Belkin Cable patch CAT5 RJ45 snagless 1m grey based on the first three specs of the first five spec groups.
Belkin Cable patch CAT5 RJ45 snagless 1m grey. Cable length: 1 m, Colour of product: Grey
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Cable length*
How long the cable is.
1 m
Features
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey