X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belgacom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twist 355 Trio
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90031003
Category :
Call your friends, business partners or customers with one of these great telephones!
telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belgacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 May 2016 15:41:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6520
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 2 year
Long product name Belgacom Twist 355 Trio:
The short editorial description of Belgacom Twist 355 Trio
Twist 355 Trio
Short summary description Belgacom Twist 355 Trio:
This short summary of the Belgacom Twist 355 Trio data-sheet is auto-generated and uses the product title and the first six key specs.
Belgacom Twist 355 Trio, DECT, Purple, handset, Nickel-Metal Hydride (NiMH)
Long summary description Belgacom Twist 355 Trio:
This is an auto-generated long summary of Belgacom Twist 355 Trio based on the first three specs of the first five spec groups.
Belgacom Twist 355 Trio. Type: DECT, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Colour of product: Purple. Dialer location: handset. Phonebook capacity: 40 entries. Talk time: 18 h, Standby time: 300 h, Battery technology: Nickel-Metal Hydride (NiMH)
Belgacom Twist 355 Trio Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.