location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

be.ez La Robe 15" PowerBook (blue/grey) 38.1 cm (15")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
be.ez Check ‘be.ez’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
La Robe 15" PowerBook (blue/grey)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
120027
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘be.ez’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by be.ez: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name be.ez La Robe 15" PowerBook (blue/grey) 38.1 cm (15") :
The long product name of be.ez La Robe 15" PowerBook (blue/grey) 38.1 cm (15"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

La Robe 15"" PowerBook (blue/grey)
More>>>
Short summary description be.ez La Robe 15" PowerBook (blue/grey) 38.1 cm (15"):
This short summary of the be.ez La Robe 15" PowerBook (blue/grey) 38.1 cm (15") data-sheet is auto-generated and uses the product title and the first six key specs.

be.ez La Robe 15" PowerBook (blue/grey), 38.1 cm (15")

Long summary description be.ez La Robe 15" PowerBook (blue/grey) 38.1 cm (15"):
This is an auto-generated long summary of be.ez La Robe 15" PowerBook (blue/grey) 38.1 cm (15") based on the first three specs of the first five spec groups.

be.ez La Robe 15" PowerBook (blue/grey). Maximum screen size: 38.1 cm (15")

Brand Image Product code Product Stock Price from
be.ez

be.ez LA ROBE 15" PowerBook (grey/pink) 38.1 cm (15")
(show image)
120007 LA ROBE 15" PowerBook (grey/pink) 0.00
(excl. VAT)
0 (incl. VAT)
be.ez

be.ez La Robe 15"" PowerBook (green/grey) 38.1 cm (15")
(show image)
120030 La Robe 15"" PowerBook (green/grey) 0.00
(excl. VAT)
0 (incl. VAT)
be.ez

be.ez LA ROBE 15"" PowerBook (grey/green) 38.1 cm (15")
(show image)
120019 LA ROBE 15"" PowerBook (grey/green) 0.00
(excl. VAT)
0 (incl. VAT)
be.ez

be.ez La Robe 15" PowerBook (black/white) 38.1 cm (15")
(show image)
120066 La Robe 15" PowerBook (black/white) 0.00
(excl. VAT)
0 (incl. VAT)
be.ez

be.ez La Robe 15"" PowerBook Classic 38.1 cm (15")
(show image)
120004 La Robe 15"" PowerBook Classic 0.00
(excl. VAT)
0 (incl. VAT)
be.ez

be.ez La Robe 15" PowerBook (pink/grey) 38.1 cm (15")
(show image)
120024 La Robe 15" PowerBook (pink/grey) 0.00
(excl. VAT)
0 (incl. VAT)
be.ez

be.ez La Robe 15" PowerBook (grey/blue) 38.1 cm (15")
(show image)
120014 La Robe 15" PowerBook (grey/blue) 0.00
(excl. VAT)
0 (incl. VAT)