location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Barracuda Networks Message Archiver 950

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Barracuda Networks Check ‘Barracuda Networks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Message Archiver 950
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BMAI950A
Category:
Devices which allow e-mails to be stored and archived separately so that they free up space on the hard disk and so that they are stored safely.
Email Archiving Appliances Check ‘Barracuda Networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Barracuda Networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Barracuda Networks Message Archiver 950 :
The long product name of Barracuda Networks Message Archiver 950. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Message Archiver 850 Appliance, 6 TB, 6000 users, 2U, 2x RJ-45 Gigabit ports
More>>>
Short summary description Barracuda Networks Message Archiver 950:
This short summary of the Barracuda Networks Message Archiver 950 data-sheet is auto-generated and uses the product title and the first six key specs.

Barracuda Networks Message Archiver 950, 6000 user(s), 6 TB, Black, 5.1 A, 100 - 240 V, 442 x 648 x 89 mm

Long summary description Barracuda Networks Message Archiver 950:
This is an auto-generated long summary of Barracuda Networks Message Archiver 950 based on the first three specs of the first five spec groups.

Barracuda Networks Message Archiver 950. Number of users: 6000 user(s), Maximum storage capacity: 6 TB, Product colour: Black. Input current: 5.1 A, AC input voltage: 100 - 240 V. Dimensions (WxDxH): 442 x 648 x 89 mm, Weight: 23.6 kg

Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)