X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q-board
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEQB85USB
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:\
\
- USB is the most modern. You can recognize it by the rectangular connector.\
\
- PS/2 connectors are round. This type of connection is fairly commonly used by PC\'s.\
\
- Bluetooth is another modern (wireless) connection method.
keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:33:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 24282
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name BakkerElkhuizen Q-board:
The short editorial description of BakkerElkhuizen Q-board
Q-board, USB

Marketing text BakkerElkhuizen Q-board

:
The official marketing text of BakkerElkhuizen Q-board as supplied by the manufacturer
Features:
- Compact size, more desk space.
- Less reaching for operating the mouse.
- Conventional keys.
- Comfortable and efficient in use.
- Integrated numeric pad.
- Conveniently positioned arrow keys.
- 10 Office Hot Keys for frequently used functions.
Short summary description BakkerElkhuizen Q-board:
This short summary of the BakkerElkhuizen Q-board data-sheet is auto-generated and uses the product title and the first six key specs.
BakkerElkhuizen Q-board, USB, QWERTY, White, 336 x 165 x 32 mm, PC, Windows 98/Me/2000/XP
Long summary description BakkerElkhuizen Q-board:
This is an auto-generated long summary of BakkerElkhuizen Q-board based on the first three specs of the first five spec groups.
BakkerElkhuizen Q-board. Device interface: USB, Keyboard layout: QWERTY. Colour of product: White. Cable length: 1.4 m. Keyboard dimensions (WxDxH): 336 x 165 x 32 mm, Keyboard weight: 690 g. Compatibility: PC, Compatible operating systems: Windows 98/Me/2000/XP
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Keyboard
Device interface*
The ports (sockets) where the device connects with other devices.
USB
Keyboard layout*
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard number of keys
85
Design
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Ergonomics
Cable length
How long the cable is.
1.4 m
Mouse
Mouse included*
A mouse is included with this product.
Yes
System requirements
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
336 x 165 x 32 mm
Keyboard weight
690 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/Me/2000/XP