location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Docking Station 340

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Docking Station 340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEDOCK340
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:40:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name BakkerElkhuizen Docking Station 340 :
The long product name of BakkerElkhuizen Docking Station 340. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Docking Station 340
More>>>
BakkerElkhuizen Docking Station 340:
The official description of BakkerElkhuizen Docking Station 340 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No ports left on your computer?
No easy access to connect a peripheral?

BakkerElkhuizen has the ideal universal conncetions solution.

- Compatible with Win 98, ME, 2000, XP
- 4 USB 2.0 ports for all kind of peripherals
- 2 x PS/2 port for keyboard and mouse
- 1 x USB 2.0 10/100 Ethernetport (network cable)
- 1 x serial port for PDA, mobile phone etc.
- Compact design, fits perfectly in the Ergo-T340 and Ergo-Top
- Including 220V adapter and USB upload cable

Short summary description BakkerElkhuizen Docking Station 340:
This short summary of the BakkerElkhuizen Docking Station 340 data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Docking Station 340, 90 g, 110 x 70 x 22 mm, Win 98, ME, 2000, XP

Long summary description BakkerElkhuizen Docking Station 340:
This is an auto-generated long summary of BakkerElkhuizen Docking Station 340 based on the first three specs of the first five spec groups.

BakkerElkhuizen Docking Station 340. Weight: 90 g. Dimensions (WxDxH): 110 x 70 x 22 mm, Compatible operating systems: Win 98, ME, 2000, XP

Ports & interfaces
USB 2.0 ports quantity *
4
Serial ports quantity
1
PS/2 ports quantity
2
Weight & dimensions
Weight
90 g
Other features
Dimensions (WxDxH)
110 x 70 x 22 mm
Compatible operating systems
Win 98, ME, 2000, XP