location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 231 NETWORK DOME CAMERA 768 x 576 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
231 NETWORK DOME CAMERA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0203-001
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:42:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Axis 231 NETWORK DOME CAMERA 768 x 576 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25.4 / 4 mm (1 / 4") 768 x 576 pixels
  • - Optical zoom: 18x Digital zoom: 12x
  • - 1.93 kg
Long product name Axis 231 NETWORK DOME CAMERA 768 x 576 pixels :
The long product name of Axis 231 NETWORK DOME CAMERA 768 x 576 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AXIS 231 NETWORK DOME CAMERA
More>>>
Short summary description Axis 231 NETWORK DOME CAMERA 768 x 576 pixels:
This short summary of the Axis 231 NETWORK DOME CAMERA 768 x 576 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 231 NETWORK DOME CAMERA, 0.3 lx, 0 - -90°, 25.4 / 4 mm (1 / 4"), 18x, 12x, 768 x 576 pixels

Long summary description Axis 231 NETWORK DOME CAMERA 768 x 576 pixels:
This is an auto-generated long summary of Axis 231 NETWORK DOME CAMERA 768 x 576 pixels based on the first three specs of the first five spec groups.

Axis 231 NETWORK DOME CAMERA. Minimum illumination: 0.3 lx, Tilt angle range: 0 - -90°. Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 18x, Digital zoom: 12x. Maximum resolution: 768 x 576 pixels. Internal memory: 32 MB

Brand Image Product code Product Stock Price from
Axis

Axis Network Dome Cameras 231 D+
(show image)
0250-001 Network Dome Cameras 231 D+ 0.00
(excl. VAT)
0 (incl. VAT)
Axis

Axis Network Dome Cameras 232 D+
(show image)
0252-001 Network Dome Cameras 232 D+ 0.00
(excl. VAT)
0 (incl. VAT)