location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv AutoView KVM 2 X 4 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AutoView KVM 2 X 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV400R-4-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181453
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:48:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv AutoView KVM 2 X 4 KVM switch :
The long product name of Vertiv AutoView KVM 2 X 4 KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent AutoView KVM Console switch with receiver 2 users, 4 systems - AutoView 400
More>>>
Vertiv AutoView KVM 2 X 4 KVM switch:
The official description of Vertiv AutoView KVM 2 X 4 KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With embedded LONGVIEW extension, this 8-port switch provides connectivity to eight systems: PC, Sun or USB platforms.


The AUTOVIEW 400 line supports IBM PC/AT and PS/2 systems and 100% compatible machines with support for VGA, SVGA, XGA and XGA-II video. More importantly, the AUTOVIEW 400 line also supports USB computers and Sun workstations, all in a slim 1U high chassi
AUTOVIEW 400 line is compatible with any PC operating system, including Windows 3.x, Windows 95/98, DOS or Window NT/2000. The system supports Plug and Play video and is compliant with the VESA DDC2B standard
PS/2 keyboard, PS/2 mouse and Sun peripherals are all supported through the rear of the units
Measuring 1.7(H) x 17.2(W) x 6.5 (D), the AUTOVIEW 400 line is easily rack mountable
Supported Hardware: Computers - IBM PC/AT, PS/2, Sun workstations, USB computers and 100 percent compatibles. Monitors - VGA, SVGA (XGA, XGA-II with adaptor) Maximum resolution 1600 x 1200 @ 85 Hz. Peripherals - PS/2 keyboard, PS/2 mouse, Microsoft Expl

Short summary description Vertiv AutoView KVM 2 X 4 KVM switch:
This short summary of the Vertiv AutoView KVM 2 X 4 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv AutoView KVM 2 X 4, 1600 x 1200 pixels

Long summary description Vertiv AutoView KVM 2 X 4 KVM switch:
This is an auto-generated long summary of Vertiv AutoView KVM 2 X 4 KVM switch based on the first three specs of the first five spec groups.

Vertiv AutoView KVM 2 X 4. Maximum resolution: 1600 x 1200 pixels, Video bandwidth: 85 Hz. Weight: 1.91 kg. Dimensions (WxDxH): 437 x 165.1 x 45 mm, Compatibility: IBM PC/AT, PS/2, Compliance industry standards: UL 1950, CSA C22.2 No. 950, EN60950

Performance
Maximum resolution *
1600 x 1200 pixels
Video bandwidth
85 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
1.91 kg
Other features
I/O ports
VGA, SVGA, XGA, XGA-II, PS/2
Dimensions (WxDxH)
437 x 165.1 x 45 mm
Compatibility
IBM PC/AT, PS/2
Compliance industry standards
UL 1950, CSA C22.2 No. 950, EN60950
Compatible operating systems
Windows 3.x, Windows 95/98, DOS, Window NT/2000
Brand Image Product code Product Stock Price from
Neomounts NS411K KVM switch Black Neomounts NS411K KVM switch Black
(show image)
NS411K NS411K 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-202 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 2 Port KVM Switch + 2 Cables
(show image)
TA000010 2 Port KVM Switch + 2 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts NS831D KVM switch Rack mounting Black Neomounts NS831D KVM switch Rack mounting Black
(show image)
NS831D NS831D 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AUTOVIEW 200 KVM switch Vertiv AUTOVIEW 200 KVM switch
(show image)
AV200-8A-EU AUTOVIEW 200 KVM SWITCH 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver KVM switch Rack mounting Vertiv AutoView 424 2x24 - 2 users 24 systems AutoView 424 console switch with bundled receiver KVM switch Rack mounting
(show image)
AV424R-EU AutoView 424 2x24 KVM Switch - 2 users 24 systems AutoView 424 console switch with bundled receiver 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 424 1x24 - 1 user 24 systems AutoView 424 console switch w/o receiver KVM switch Vertiv AutoView 424 1x24 - 1 user 24 systems AutoView 424 console switch w/o receiver KVM switch
(show image)
AV424-EU AutoView 424 1x24 KVM Switch - 1 user 24 systems AutoView 424 console switch w/o receiver 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 1x8 - 1 user, 8 systems, AutoView console switch KVM switch Vertiv AutoView 1x8 - 1 user, 8 systems, AutoView console switch KVM switch
(show image)
AV8C-EU AutoView 1x8 KVM Switch - 1 user, 8 systems, AutoView console switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 8-Port KVM switch Rack mounting
(show image)
F1DA108TEA Omniview Pro2 Series 8-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 4-Port KVM switch
(show image)
F1DA104TEA Omniview Pro2 Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)