location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box Fon WLAN 7050 (Annex A)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002326
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router :
The long product name of AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FRITZ!Box Fon WLAN 7050 (Annex A)
More>>>
AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router:
The official description of AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FRITZ!Box Fon WLAN makes telephoning over the Internet as easy as you'd like it to be: connect your existing telephones; pick up the receiver -- that's all! Now you're talking over the Internet with Voice over IP -- without turning on your PC, and without changing your phone number. And FRITZ!Box Fon WLAN also puts your PCs on the Internet at ADSL speed -- over Ethernet, USB or wireless LAN -- always with firewall protection, and with wireless encryption activated out of the box.

Short summary description AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router:
This short summary of the AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box Fon WLAN 7050 (Annex A), ADSL

Long summary description AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router:
This is an auto-generated long summary of AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router based on the first three specs of the first five spec groups.

AVM FRITZ!Box Fon WLAN 7050 (Annex A). Security algorithms: WPA, WPA2. Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++. Compatible operating systems: -Microsoft Windows XP, 2000, Me, 98 -Linux SuSE 9.0 -Mac OS X 10.3.3, Dimensions (WxDxH): 185 x 140 x 35 mm, Supported protocols: - ITU G.992.1 (G.DMT) Annex A - G.729, G.711, G.726, G.723 - VoIP - ADSL, T-DSL, SIP

Network
Supports ISDN connection
Yes
DSL features
ADSL
Yes
Security
Security algorithms
WPA, WPA2
Protocols
Data link protocols
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++
Other features
Compatible operating systems
-Microsoft Windows XP, 2000, Me, 98 -Linux SuSE 9.0 -Mac OS X 10.3.3
Dimensions (WxDxH)
185 x 140 x 35 mm
I/O ports
3 x FXS 1 x ISDN S0 1 x FXO PSTN/ISDN 2 x Ethernet 10Base-T/100Base-TX - RJ-45 1 x ADSL - RJ-45 1 x USB - 4 PIN USB Type B 1 x Radio-Ethernet
Supported protocols
- ITU G.992.1 (G.DMT) Annex A - G.729, G.711, G.726, G.723 - VoIP - ADSL, T-DSL, SIP
Maximum data transfer rate
0.100 Gbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:02:26
Uk has collected 4 expert reviews for AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 19:02:17
The Fritz is a serious bit of kit. Talk about squeezing a quart into a pint pot. Inside youll find a conventional 54G Wi-Fi two-port router with firewall, plus a veritable raft of telephony features. It has an ISDN/analogue port for a PBX and feat...
Bottom line A good one-box communications and networking product. Roger Gann...
80%
zdnet.co.uk
Updated:
2011-09-25 19:02:22
You can save money on your phone bill almost instantly with this useful box that also connects you to the Internet over a wired or wireless network.
Good Easy to use, Easy to set up, Transparent to users, Comprehensive Internet telephony features.
Bad More control needed over the DHCP server...
Bottom line You can save money on your phone bill almost instantly with this useful box that also connects you to the Internet using a wired or wireless network...
93%
alphr.com
Updated:
2011-09-25 19:02:26
Packed with features, this will turn your internet telephony into a fully managed phone system Although internet telephony is cheap, a regular landline is still a necessity. With AVMs FRITZ!Box Fon WLAN 7050, you can integrate a host of functions int...
83%
Brand Image Product code Product Stock Price from
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6304Wg wireless router
(show image)
BR-6304WG BR-6304Wg 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6204Wg wireless router Fast Ethernet White
(show image)
BR-6204WG BR-6204Wg 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
20002333 FRITZ!Box Fon WLAN 7170 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
20002330 FRITZ!Box Fon WLAN 7170 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black AVM FRITZ!Box Fon WLAN 7170 wireless router Fast Ethernet Single-band (2.4 GHz) Black
(show image)
20002329 FRITZ!Box Fon WLAN 7170 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7050 (Annex B) wireless router AVM FRITZ!Box Fon WLAN 7050 (Annex B) wireless router
(show image)
20002327 FRITZ!Box Fon WLAN 7050 (Annex B) 0.00
(excl. VAT)
0 (incl. VAT)
DrayTek

Draytek Vigor 2600VG (Annex A) wireless router
(show image)
V2600VG-A Vigor 2600VG (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
DrayTek

Draytek Vigor 2600VG (Annex B) wireless router
(show image)
V2600VG-B Vigor 2600VG (Annex B) 0.00
(excl. VAT)
0 (incl. VAT)
DrayTek

Draytek Vigor 2600W (Annex A) wireless router
(show image)
V2600W-A Vigor 2600W (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)