Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM Computer Systems modem ISDN access device

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Computer Systems modem
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001777
Category
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN access devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10749
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 29 Mar 2017 11:05:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name AVM Computer Systems modem ISDN access device :
The short editorial description of AVM Computer Systems modem ISDN access device

FRITZ!X PC NMS ISDN-CONNECTOR V2.0 UK (NMS)
More>>>

AVM Computer Systems modem ISDN access device:
The official marketing text of AVM Computer Systems modem ISDN access device as supplied by the manufacturer
As a combination ISDN controller and ISDN PBX, FRITZ!X PC v2.0 is the easy way to connect a PC and four analog terminal devices - two telephones, a fax and an answering machine for example - to the ISDN line. FRITZ!X PC is connected to the computer's serial interface. The PBX configuration is performed using convenient PC software or from a tone-dialing telephone. The package also includes the ISDN communications software FRITZ!, with modules for Internet access, file transfer, fax, telephony and an answering machine.
Short summary description AVM Computer Systems modem ISDN access device:
This short summary of the AVM Computer Systems modem ISDN access device data-sheet is auto-generated and uses the product title and the first six key specs.
AVM Computer Systems modem, ISDN, 128 Kbit/s, 16 MB, Intel Pentium, 220 x 150 x 30 mm
Long summary description AVM Computer Systems modem ISDN access device :

AVM Computer Systems modem. Data link protocols: ISDN. Modem speed: 128 Kbit/s. Minimum RAM: 16 MB, Minimum processor: Intel Pentium. Dimensions (WxDxH): 220 x 150 x 30 mm

This is an auto-generated long summary of AVM Computer Systems modem ISDN access device based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
5 W
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 9x/2000/ME/NT 4.0
Ports & interfaces
Data link protocols
ISDN
Modem
Modem speed
The speed at which data is transferred by a modem.
128 Kbit/s
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
16 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
220 x 150 x 30 mm
X