X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Card PCI Low Profile (Bulk)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001709
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4023125017094
Category :
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN access devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 24 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 14 Dec 2016 01:05:57
The date of the most recent change of this product data-sheet in Icecat.
Product views: 52712
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 24-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name AVM FRITZ!Card PCI Low Profile (Bulk):
The short editorial description of AVM FRITZ!Card PCI Low Profile (Bulk)
FRITZ!CARD PCI NMS LOW PROFILE ISDN UK (NMS)

Marketing text AVM FRITZ!Card PCI Low Profile (Bulk)

:
The official marketing text of AVM FRITZ!Card PCI Low Profile (Bulk) as supplied by the manufacturer
FRITZ!Card PCI v2.0 takes advantage of the capabilities of modern PCI bus systems, including interrupt sharing, high throughput and plug & play. This ISDN controller for the 32-bit PCI slot is supplied with a CAPI 2.0 driver and features quick, simple installation. With its 3.3V technology it is especially designed for integration in modern PC systems. FRITZ!Card PCI v2.0 exploits the full power-saving options of the Advanced Configuration Power Interface (ACPI) of Windows Me and 2000. In a system with ACPI capability, FRITZ!Card PCI v2.0 provides an additional remote wake-up function in stand-by mode.
Short summary description AVM FRITZ!Card PCI Low Profile (Bulk):
This short summary of the AVM FRITZ!Card PCI Low Profile (Bulk) data-sheet is auto-generated and uses the product title and the first six key specs.
AVM FRITZ!Card PCI Low Profile (Bulk), ITU V.32bis, V.110 (I.470), V.120 (I.464), X.75, ITU T.70NL, ITU T.90NL, X.25, HDLC, Wired, PCI, 14.4 Kbps, Intel Pentium, 130 x 70
Long summary description AVM FRITZ!Card PCI Low Profile (Bulk):
This is an auto-generated long summary of AVM FRITZ!Card PCI Low Profile (Bulk) based on the first three specs of the first five spec groups.
AVM FRITZ!Card PCI Low Profile (Bulk). Data link protocols: ITU V.32bis, V.110 (I.470), V.120 (I.464), X.75, ITU T.70NL, ITU T.90NL, X.25, HDLC. Modem speed: 128 Kbit/s, Connectivity technology: Wired, Interface type: PCI. Minimum RAM: 32 MB, Minimum processor: Intel Pentium. Dimensions (WxDxH): 130 x 70
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows NT 4.0, Microsoft Windows 95/98, Linux, Microsoft Windows 2000 Professional, Microsoft Windows Millennium Edition, Microsoft Windows XP
Data compression
ITU V.42bis
Ports & interfaces
Data link protocols
ITU V.32bis, V.110 (I.470), V.120 (I.464), X.75, ITU T.70NL, ITU T.90NL, X.25, HDLC
I/O ports
An interface on a device to which you can connect another device.
1 x RJ-45
Modem
Modem speed
The speed at which data is transferred by a modem.
128 Kbit/s
Connectivity technology
Wired
Interface type
PCI
Maximum fax transfer rate
14.4 Kbps
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
32 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel® Pentium®
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
130 x 70 mm