X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Computer Systems modem
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20001701
Category :
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN access devices
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:35:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10524
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Long product name AVM Computer Systems modem:
The short editorial description of AVM Computer Systems modem
FRITZ!CARD PCI NMS V 2.0 UK (NMS)

Marketing text AVM Computer Systems modem

:
The official marketing text of AVM Computer Systems modem as supplied by the manufacturer
FRITZ!Card PCI v2.0 takes advantage of the capabilities of modern PCI bus systems, including interrupt sharing, high throughput and plug and play. This ISDN controller for the 32-bit PCI slot is supplied with a CAPI 2.0 driver and features quick, simple installation. With its 3.3V technology it is especially designed for integration in modern PC systems. FRITZ!Card PCI v2.0 exploits the full power-saving options of the Advanced Configuration Power Interface (ACPI) of Windows Me and 2000. In a system with ACPI capability, FRITZ!Card PCI v2.0 provides an additional remote wake-up function in stand-by mode.
Short summary description AVM Computer Systems modem:
This short summary of the AVM Computer Systems modem data-sheet is auto-generated and uses the product title and the first six key specs.
AVM Computer Systems modem, ISDN, Direct PC-to-PC file transfer, Pentium II, 130 x 70
Long summary description AVM Computer Systems modem:
This is an auto-generated long summary of AVM Computer Systems modem based on the first three specs of the first five spec groups.
AVM Computer Systems modem. Data link protocols: ISDN. Modem speed: 128 Kbit/s, Transmission method: Direct PC-to-PC file transfer. Minimum RAM: 64 MB, Minimum processor: Pentium II. Dimensions (WxDxH): 130 x 70
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Data compression
X.75/V.42bis
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 98/2000 Professional/NT 4.0/ME/XP/Linux
Ports & interfaces
Data link protocols
ISDN
Modem
Modem speed
The speed at which data is transferred by a modem.
128 Kbit/s
Transmission method
Direct PC-to-PC file transfer
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium II
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
130 x 70 mm